250mA 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
250mA 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
250mA 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
0.25A 32V Very Fast Blow Fuse, 0603 SMD Product overview: 0467.250NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.25A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0467.250NR can be used for catalog matching and distributor lookup.
FUSE, SURFACE MOUNT, 250MA, VERY FAST ACTING, 32 VAC, 32 VDC, 0603 (1608 METRIC), D MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
FUSE BOARD MOUNT 250MA 32VAC/VDC
SURFACE MOUNT FUSE; Fuse Current:250mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:467 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
SURFACE MOUNT FUSE, FULL REEL; Fuse Current:250mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:467 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE BRD MT 250MA 32VAC 32VDC
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 8951619 | F1389TR-ND | 139-0467.250NR | 15036749 | 461-0467.250NR | 78H3486 | 0467.250NR |
| Product Name | Non Resettable Fuses | Fuses | SMD 0.25A 32V Circuit Protection Fuse | Fuse | FUSE BOARD MOUNT 250MA 32VAC/VDC | Surface Mount Fuse; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Material | Tin Plated Copper | Thermoplastic | Thermoplastic | ||||
| Approvals / Standards | RoHS | UL; CSA | RoHS | RoHS; UL; CSA | RoHS | ||
| Features | Resettable | Fast Acting | |||||
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps | 50 amps | 50 amps | ||
| Fuse Type | PC Board |