Littelfuse, Inc. SlimLine Lead-Free 0603 Very Fast-Acting Thin-Film Fuse 0467.250

Description
The 467 Series Fast-Acting SMF is an ultra small (0603size) thin-film device designed for secondary protectionof circuits used in space constrained applications suchas hand-held portable electronic devices.This seriesis 100% lead-free and meets the requirements of theRoHS directive. New Halogen-Free 467 Series fuses areavailable–to order use the “HF” suffix. See Part Numberingsection for additional information.. Complies with electronic industry environmental standards for lead reduction Product is compatible with lead-free solders and higher temperature profiles High performance materials provide improved performance in elevated ambient temperature applications Product is marked on top surface with code to allow amperage-rating identification without testing Low profile for height sensitive applications Flat top surface for pick-and-place operations Element-covering material is resistant to industry standard cleaning operations Mounting pad and electrical performance are identical to Littelfuse 431 and 434 Series products Alloy-based element construction provides superior inrush withstand characteristics (I²t) over ceramic or glass-based 0603 fuse products
Datasheet
Description
The 467 Series Fast-Acting SMF is an ultra small (0603size) thin-film device designed for secondary protectionof circuits used in space constrained applications suchas hand-held portable electronic devices.This seriesis 100% lead-free and meets the requirements of theRoHS directive. New Halogen-Free 467 Series fuses areavailable–to order use the “HF” suffix. See Part Numberingsection for additional information.. Complies with electronic industry environmental standards for lead reduction Product is compatible with lead-free solders and higher temperature profiles High performance materials provide improved performance in elevated ambient temperature applications Product is marked on top surface with code to allow amperage-rating identification without testing Low profile for height sensitive applications Flat top surface for pick-and-place operations Element-covering material is resistant to industry standard cleaning operations Mounting pad and electrical performance are identical to Littelfuse 431 and 434 Series products Alloy-based element construction provides superior inrush withstand characteristics (I²t) over ceramic or glass-based 0603 fuse products
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SlimLine Lead-Free 0603 Very Fast-Acting Thin-Film Fuse - 0467.250 - Littelfuse, Inc.
Rosemont, IL, United States
SlimLine Lead-Free 0603 Very Fast-Acting Thin-Film Fuse
0467.250
SlimLine Lead-Free 0603 Very Fast-Acting Thin-Film Fuse 0467.250
The 467 Series Fast-Acting SMF is an ultra small (0603size) thin-film device designed for secondary protectionof circuits used in space constrained applications suchas hand-held portable electronic devices.This seriesis 100% lead-free and meets the requirements of theRoHS directive. New Halogen-Free 467 Series fuses areavailable–to order use the “HF” suffix. See Part Numberingsection for additional information.. Complies with electronic industry environmental standards for lead reduction Product is compatible with lead-free solders and higher temperature profiles High performance materials provide improved performance in elevated ambient temperature applications Product is marked on top surface with code to allow amperage-rating identification without testing Low profile for height sensitive applications Flat top surface for pick-and-place operations Element-covering material is resistant to industry standard cleaning operations Mounting pad and electrical performance are identical to Littelfuse 431 and 434 Series products Alloy-based element construction provides superior inrush withstand characteristics (I²t) over ceramic or glass-based 0603 fuse products

The 467 Series Fast-Acting SMF is an ultra small (0603size) thin-film device designed for secondary protectionof circuits used in space constrained applications suchas hand-held portable electronic devices.This seriesis 100% lead-free and meets the requirements of theRoHS directive. New Halogen-Free 467 Series fuses areavailable–to order use the “HF” suffix. See Part Numberingsection for additional information.. Complies with electronic industry environmental standards for lead reduction Product is compatible with lead-free solders and higher temperature profiles High performance materials provide improved performance in elevated ambient temperature applications Product is marked on top surface with code to allow amperage-rating identification without testing Low profile for height sensitive applications Flat top surface for pick-and-place operations Element-covering material is resistant to industry standard cleaning operations Mounting pad and electrical performance are identical to Littelfuse 431 and 434 Series products Alloy-based element construction provides superior inrush withstand characteristics (I²t) over ceramic or glass-based 0603 fuse products

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0467.250
Product Name SlimLine Lead-Free 0603 Very Fast-Acting Thin-Film Fuse
Fuse Material Advanced High Temperature Substrate
Mounting Solderable (Surface Mount Technology)
Approvals / Standards CSA
Unlock Full Specs
to access all available technical data

Similar Products

Semiconductor Protection FusesSurface Mount Fuses - 4SF-H -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 86 volts
Rated Current 100 amps
View Details
Allen-Bradley / Rockwell Automation
View Details
International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details