Littelfuse, Inc. Fuses 04661.75NR

Description
1.75A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet
Description
1.75A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F1466TR-ND - DigiKey
Thief River Falls, MN, United States
1.75A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1.75A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - F1466DKR-ND - DigiKey
Thief River Falls, MN, United States
1.75A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1.75A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - F1466CT-ND - DigiKey
Thief River Falls, MN, United States
1.75A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1.75A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 1.75A 63V Circuit Protection Fuse
139-04661.75NR
SMD 1.75A 63V Circuit Protection Fuse 139-04661.75NR
1.75A 63V SMD Fuse, Very Fast Acting, 1206 Product overview: 04661.75NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.75A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.75A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04661.75NR can be used for catalog matching and distributor lookup.

1.75A 63V SMD Fuse, Very Fast Acting, 1206 Product overview: 04661.75NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.75A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.75A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04661.75NR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 04661.75NR
FUSE BOARD MOUNT 1.75A 63VAC/VDC

FUSE BOARD MOUNT 1.75A 63VAC/VDC

Supplier's Site
Fuse, Smd, 1.75A, 1206, Fast Acting; Fuse Current Littelfuse - 12J3735 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1.75A, 1206, Fast Acting; Fuse Current Littelfuse
12J3735
Fuse, Smd, 1.75A, 1206, Fast Acting; Fuse Current Littelfuse 12J3735
FUSE, SMD, 1.75A, 1206, FAST ACTING; Fuse Current:1.75A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:63VAC; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:466 Series; Fuse Terminals:SMD Caps RoHS Compliant: Yes

FUSE, SMD, 1.75A, 1206, FAST ACTING; Fuse Current:1.75A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:63VAC; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:466 Series; Fuse Terminals:SMD Caps RoHS Compliant: Yes

Supplier's Site
Fuse, 1206, V Fast Acting, 1.75A; Fuse Current Littelfuse - 94X3265 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 1206, V Fast Acting, 1.75A; Fuse Current Littelfuse
94X3265
Fuse, 1206, V Fast Acting, 1.75A; Fuse Current Littelfuse 94X3265
FUSE, 1206, V FAST ACTING, 1.75A; Fuse Current:1.75A; Product Range:466 Series; Voltage Rating VAC:63VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

FUSE, 1206, V FAST ACTING, 1.75A; Fuse Current:1.75A; Product Range:466 Series; Voltage Rating VAC:63VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F1466TR-ND 139-04661.75NR 04661.75NR 12J3735 94X3265
Product Name Fuses SMD 1.75A 63V Circuit Protection Fuse Circuit Protection - Fuses Fuse, Smd, 1.75A, 1206, Fast Acting; Fuse Current Littelfuse Fuse, 1206, V Fast Acting, 1.75A; Fuse Current Littelfuse
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL; CSA RoHS RoHS RoHS
Operating Temperature -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F)
Rated Breaking Capacity 50 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data