Littelfuse, Inc. SlimLine Lead-Free Halogen-Free 1206 Very Fast-Acting Thin-Film Fuse 0466004.

Description
The 466 Series Fast-Acting Surface Mount Fuse (SMF) is a small (1206 size) thin-film device designed for secondary protection of circuits used in space constrained applications such as hand-held portable electronic devices. This series is 100% lead-free and meets the requirements of the RoHS directive. New Halogen-Free 466 Series fuses are available to order using the “HF” suffix. Complies with electronic industry environmental standards for lead reduction. Product is compatible with lead-free solders and higher temperature profiles. Current ratings available up to 7A. If a 7A fuse is required please see the 429 series. High performance materials provide improved performance in elevated ambient temperature applications. Product is marked on top surface with code to allow amperage-rating identification without testing. Low profile for height sensitive applications. Flat top surface for pick-and-place operations. Element covering material is resistant to industry standard cleaning operations. Mounting pad and electrical performance is identical to Littelfuse 429 and 433 Series products. Alloy element ensures superior inrush withstand (I2t) over ceramic or glass 1206 chip fuses
Datasheet
Description
The 466 Series Fast-Acting Surface Mount Fuse (SMF) is a small (1206 size) thin-film device designed for secondary protection of circuits used in space constrained applications such as hand-held portable electronic devices. This series is 100% lead-free and meets the requirements of the RoHS directive. New Halogen-Free 466 Series fuses are available to order using the “HF” suffix. Complies with electronic industry environmental standards for lead reduction. Product is compatible with lead-free solders and higher temperature profiles. Current ratings available up to 7A. If a 7A fuse is required please see the 429 series. High performance materials provide improved performance in elevated ambient temperature applications. Product is marked on top surface with code to allow amperage-rating identification without testing. Low profile for height sensitive applications. Flat top surface for pick-and-place operations. Element covering material is resistant to industry standard cleaning operations. Mounting pad and electrical performance is identical to Littelfuse 429 and 433 Series products. Alloy element ensures superior inrush withstand (I2t) over ceramic or glass 1206 chip fuses
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SlimLine Lead-Free Halogen-Free 1206 Very Fast-Acting Thin-Film Fuse - 0466004. - Littelfuse, Inc.
Rosemont, IL, United States
SlimLine Lead-Free Halogen-Free 1206 Very Fast-Acting Thin-Film Fuse
0466004.
SlimLine Lead-Free Halogen-Free 1206 Very Fast-Acting Thin-Film Fuse 0466004.
The 466 Series Fast-Acting Surface Mount Fuse (SMF) is a small (1206 size) thin-film device designed for secondary protection of circuits used in space constrained applications such as hand-held portable electronic devices. This series is 100% lead-free and meets the requirements of the RoHS directive. New Halogen-Free 466 Series fuses are available to order using the “HF” suffix. Complies with electronic industry environmental standards for lead reduction. Product is compatible with lead-free solders and higher temperature profiles. Current ratings available up to 7A. If a 7A fuse is required please see the 429 series. High performance materials provide improved performance in elevated ambient temperature applications. Product is marked on top surface with code to allow amperage-rating identification without testing. Low profile for height sensitive applications. Flat top surface for pick-and-place operations. Element covering material is resistant to industry standard cleaning operations. Mounting pad and electrical performance is identical to Littelfuse 429 and 433 Series products. Alloy element ensures superior inrush withstand (I2t) over ceramic or glass 1206 chip fuses

The 466 Series Fast-Acting Surface Mount Fuse (SMF) is a small (1206 size) thin-film device designed for secondary protection of circuits used in space constrained applications such as hand-held portable electronic devices. This series is 100% lead-free and meets the requirements of the RoHS directive. New Halogen-Free 466 Series fuses are available to order using the “HF” suffix. Complies with electronic industry environmental standards for lead reduction. Product is compatible with lead-free solders and higher temperature profiles. Current ratings available up to 7A. If a 7A fuse is required please see the 429 series. High performance materials provide improved performance in elevated ambient temperature applications. Product is marked on top surface with code to allow amperage-rating identification without testing. Low profile for height sensitive applications. Flat top surface for pick-and-place operations. Element covering material is resistant to industry standard cleaning operations. Mounting pad and electrical performance is identical to Littelfuse 429 and 433 Series products. Alloy element ensures superior inrush withstand (I2t) over ceramic or glass 1206 chip fuses

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0466004.
Product Name SlimLine Lead-Free Halogen-Free 1206 Very Fast-Acting Thin-Film Fuse
Fuse Material Advanced High Temperature Substrate
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Auto Fuses - ATUN -  - VICFUSE
Specs
Fuse Type Automotive
View Details
Fuses - CCF1N2TTE - 995627-CCF1N2TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2 amps
View Details
5 suppliers