4A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
4A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
4A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE 32V FA LEAD FREE SLIM 1206 4A
4A 32V Very Fast Blow Fuse, 1206 SMD, 35A IR Product overview: 0466004.NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 32V, 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 4A, 32V, 35A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0466004.NR can be used for catalog matching and distributor lookup.
FUSE BRD MNT 4A 32VAC 32VDC 1206
FUSE, SMD, 4A, 1206, FAST ACTING; Fuse Current:4A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:466 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE, SMD, 4A, 1206, FAST ACTING, FULL REEL; Fuse Current:4A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:32V; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:466 Series RoHS Compliant: Yes
FUSE, 1206, V FAST ACTING, 4A; Fuse Current:4A; Product Range:466 Series; Voltage Rating VAC:32VAC; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:50A; Breaking RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F1459TR-ND | 1740484 | 139-0466004.NR | 0466004.NR | 12J3729 | 28X4613 |
| Product Name | Fuses | Non Resettable Fuses | SMD 4A 32V 35A Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, Smd, 4A, 1206, Fast Acting; Fuse Current Littelfuse | Fuse, Smd, 4A, 1206, Fast Acting, Full Reel; Fuse Current Littelfuse |
| Fuse Type | PC Board | |||||
| Mounting | Solderable (Surface Mount Technology) | |||||
| Approvals / Standards | UL; CSA | RoHS | RoHS | RoHS | RoHS | |
| Operating Temperature | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) | ||||
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps |