2A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
2A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
2A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
2A 63V Very Fast Blow Fuse, 1206 SMD Product overview: 0466002.NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0466002.NR can be used for catalog matching and distributor lookup.
FUSE, SMD, 2A, 1206, V FAST ACTING; Fuse Current:2A; Product Range:466 Series; Voltage Rating VAC:63VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:50A; RoHS Compliant: Yes
FUSE, SMD, 2A, 1206, FAST ACTING, FULL REEL; Fuse Current:2A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:466 Series; Fuse Size Code:1206 RoHS Compliant: Yes
FUSE BRD MNT 2A 63VAC 63VDC 1206
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 5413603 | F1457CT-ND | 139-0466002.NR | 98K4526 | 28X4611 | 0466002.NR |
| Product Name | Non Resettable Fuses | Fuses | SMD 2A 63V Circuit Protection Fuse | Fuse, Smd, 2A, 1206, V Fast Acting; Fuse Current Littelfuse | Fuse, Smd, 2A, 1206, Fast Acting, Full Reel; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Material | Advanced high temperature substrate | Thermoplastic | ||||
| Approvals / Standards | RoHS | UL; CSA | RoHS | RoHS | RoHS | |
| Features | Resettable | Fast Acting | Fast Acting | |||
| Rated Voltage | 63 volts | 63 volts | 63 volts | 63 volts | 63 volts | |
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps | 50 amps |