Littelfuse, Inc. SMD 0.5A 63V Circuit Protection Fuse 0466.500NR

Description
Fast-Acting Fuse 0.5A 63V SMD 1206 Tape & Reel Product overview: 0466.500NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.5A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0466.500NR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fast-Acting Fuse 0.5A 63V SMD 1206 Tape & Reel Product overview: 0466.500NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.5A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0466.500NR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.5A 63V Circuit Protection Fuse
139-0466.500NR
SMD 0.5A 63V Circuit Protection Fuse 139-0466.500NR
Fast-Acting Fuse 0.5A 63V SMD 1206 Tape & Reel Product overview: 0466.500NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.5A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0466.500NR can be used for catalog matching and distributor lookup.

Fast-Acting Fuse 0.5A 63V SMD 1206 Tape & Reel Product overview: 0466.500NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.5A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0466.500NR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F1454CT-ND - DigiKey
Thief River Falls, MN, United States
500mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

500mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - F1454DKR-ND - DigiKey
Thief River Falls, MN, United States
500mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

500mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - F1454TR-ND - DigiKey
Thief River Falls, MN, United States
500mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

500mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Circuit Protection - Fuses 0466.500NR
FUSE BOARD MOUNT 500MA 63VAC/VDC

FUSE BOARD MOUNT 500MA 63VAC/VDC

Supplier's Site
Fuse, Smd, 500Ma, 1206, Fast Acting; Fuse Current Littelfuse - 12J3725 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 500Ma, 1206, Fast Acting; Fuse Current Littelfuse
12J3725
Fuse, Smd, 500Ma, 1206, Fast Acting; Fuse Current Littelfuse 12J3725
FUSE, SMD, 500mA, 1206, FAST ACTING; Fuse Current:500mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:466 Series; Fuse Size Code:1206 RoHS Compliant: Yes

FUSE, SMD, 500mA, 1206, FAST ACTING; Fuse Current:500mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:466 Series; Fuse Size Code:1206 RoHS Compliant: Yes

Supplier's Site
Fuse, Very Fast, Smd, 0.5A, Full Reel; Fuse Current Littelfuse - 94X3263 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast, Smd, 0.5A, Full Reel; Fuse Current Littelfuse
94X3263
Fuse, Very Fast, Smd, 0.5A, Full Reel; Fuse Current Littelfuse 94X3263
FUSE, VERY FAST, SMD, 0.5A, FULL REEL; Fuse Current:500mA; Product Range:466 Series; Voltage Rating VAC:63VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

FUSE, VERY FAST, SMD, 0.5A, FULL REEL; Fuse Current:500mA; Product Range:466 Series; Voltage Rating VAC:63VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

Supplier's Site
Fuse, Smd, 500Ma, 1206, Fast Acting, Full Reel; Fuse Current Littelfuse - 28X4608 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 500Ma, 1206, Fast Acting, Full Reel; Fuse Current Littelfuse
28X4608
Fuse, Smd, 500Ma, 1206, Fast Acting, Full Reel; Fuse Current Littelfuse 28X4608
FUSE, SMD, 500mA, 1206, FAST ACTING, FULL REEL; Fuse Current:500mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:63VAC; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:466 Series RoHS Compliant: Yes

FUSE, SMD, 500mA, 1206, FAST ACTING, FULL REEL; Fuse Current:500mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:63VAC; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:466 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-0466.500NR F1454CT-ND 0466.500NR 12J3725 94X3263
Product Name SMD 0.5A 63V Circuit Protection Fuse Fuses Circuit Protection - Fuses Fuse, Smd, 500Ma, 1206, Fast Acting; Fuse Current Littelfuse Fuse, Very Fast, Smd, 0.5A, Full Reel; Fuse Current Littelfuse
Fuse Material Thermoplastic
Approvals / Standards RoHS UL; CSA RoHS RoHS
Rated Voltage 63 volts 63 volts 63 volts 63 volts
Rated Current 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Fuse Type PC Board
Unlock Full Specs
to access all available technical data