375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
375mA 125V Fast-Acting SMD Fuse, 1206 Product overview: 0466.375NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 375mA, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 375mA, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0466.375NR can be used for catalog matching and distributor lookup.
FUSE BRD MT 375MA 125VAC/VDC
FUSE, SMD, 375mA, 1206, FAST ACTING; Fuse Current:375mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:1206 (3216 Metric); Product Range:466 Series; Reel Quantity:5000 RoHS Compliant: Yes
SMD FUSE, VERY FAST ACTING, 0.375A, 1206; Fuse Current:375mA; Product Range:466 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:1206; Breaking Capacity Current RoHS Compliant: Yes
FUSE, SMD, 375mA, 1206, FAST ACTING, FULL REEL; Fuse Current:375mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:1206 (3216 Metric); Product Range:466 Series RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 7383282 | 7383282P | F1453DKR-ND | 139-0466.375NR | 0466.375NR | 12J3724 |
| Product Name | Non Resettable Fuses | Non Resettable Fuses | Fuses | SMD 375mA 125V Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, Smd, 375Ma, 1206, Fast Acting; Fuse Current Littelfuse |
| Fuse Material | Advanced high temperature substrate | Advanced High Temperature Substrate | Thermoplastic | |||
| Approvals / Standards | RoHS | RoHS | UL; CSA | RoHS | RoHS | |
| Features | Resettable | Resettable | Fast Acting | |||
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps | 50 amps | ||
| Operating Temperature | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) |