125mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
125mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
125mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE, VERY FAST ACTING, 0.125A, 1206; Fuse Current:125mA; Product Range:466 Series; Voltage Rating VAC:125V; Voltage Rating V DC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:50A; RoHS Compliant: Yes
FUSE 125MA 125V FAST 1206 SMD
FUSE BRD MT 125MA 125VAC/VDC
50A SMD Fuse 125mA 125V 125V 1206 Fuses ROHS
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F6016TR-ND | 38AC2653 | 461-0466.125NRHF | 0466.125NRHF | 0466.125NRHF |
| Product Name | Fuses | Fuse, Very Fast Acting, 0.125A, 1206; Fuse Current Littelfuse | FUSE 125MA 125V FAST 1206 SMD | Circuit Protection - Fuses | TVS/Fuse/Board Level Protection >> Fuses |
| Fuse Type | PC Board | ||||
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | |||
| Approvals / Standards | UL; CSA | RoHS | RoHS; UL; CSA | RoHS | |
| Operating Temperature | -55 to 90 C (-67 to 194 F) | -55 C (-67 F) | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) | |
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps | 50 amps | 50 amps |