Littelfuse, Inc. SMD 1.25A 250V Circuit Protection Fuse 04651.25DR

Description
Fuse Chip Slow Blow Acting 1.25A 250V SMD Solder Pad 12.1 X 4.5mm Ceramic T/R PSE/UL Product overview: 04651.25DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.25A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.25A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04651.25DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Chip Slow Blow Acting 1.25A 250V SMD Solder Pad 12.1 X 4.5mm Ceramic T/R PSE/UL Product overview: 04651.25DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.25A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.25A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04651.25DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.25A 250V Circuit Protection Fuse
139-04651.25DR
SMD 1.25A 250V Circuit Protection Fuse 139-04651.25DR
Fuse Chip Slow Blow Acting 1.25A 250V SMD Solder Pad 12.1 X 4.5mm Ceramic T/R PSE/UL Product overview: 04651.25DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.25A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.25A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04651.25DR can be used for catalog matching and distributor lookup.

Fuse Chip Slow Blow Acting 1.25A 250V SMD Solder Pad 12.1 X 4.5mm Ceramic T/R PSE/UL Product overview: 04651.25DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.25A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.25A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04651.25DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F5579TR-ND - DigiKey
Thief River Falls, MN, United States
1.25A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

1.25A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F5579CT-ND - DigiKey
Thief River Falls, MN, United States
1.25A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

1.25A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F5579DKR-ND - DigiKey
Thief River Falls, MN, United States
1.25A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

1.25A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - 04651.25DR - 805886-04651.25DR - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 04651.25DR
805886-04651.25DR
Fuses - 04651.25DR 805886-04651.25DR
Manufacturer: Littelfuse Inc. Win Source Part Number: 805886-04651.25DR Packaging: Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 5.6 Approvals: PSE, UMF DC Cold Resistance: 0.083 Ohms Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.476" L x 0.177" W x 0.177" H (12.10mm x 4.50mm x 4.50mm) Manufacturer Package: 2-SMD, Square End Block Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.25A Breaking Capacity at Rated Voltage: 100A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 805886-04651.25DR
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250V
Response Time: Slow Blow
Melting I2t: 5.6
Approvals: PSE, UMF
DC Cold Resistance: 0.083 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.476" L x 0.177" W x 0.177" H (12.10mm x 4.50mm x 4.50mm)
Manufacturer Package: 2-SMD, Square End Block
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.25A
Breaking Capacity at Rated Voltage: 100A

Buy Now
Surface Mount Fuse; Fuse Current Littelfuse - 12J3718 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Fuse; Fuse Current Littelfuse
12J3718
Surface Mount Fuse; Fuse Current Littelfuse 12J3718
Surface Mount Fuse; Fuse Current:1.25A; Blow Characteristic:Time Delay; Voltage Rating VAC:250V; Voltage Rating VDC:-; Fuse Case Style:4818 (12.1mm x 4.5mm); Product Range:NANO2 465 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Surface Mount Fuse; Fuse Current:1.25A; Blow Characteristic:Time Delay; Voltage Rating VAC:250V; Voltage Rating VDC:-; Fuse Case Style:4818 (12.1mm x 4.5mm); Product Range:NANO2 465 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 04651.25DR
FUSE BOARD MNT 1.25A 250VAC 2SMD

FUSE BOARD MNT 1.25A 250VAC 2SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-04651.25DR F5579TR-ND 805886-04651.25DR 12J3718 04651.25DR
Product Name SMD 1.25A 250V Circuit Protection Fuse Fuses Fuses - 04651.25DR Surface Mount Fuse; Fuse Current Littelfuse Circuit Protection - Fuses
Approvals / Standards RoHS RoHS
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Rated Current 1.25 amps 1.25 amps 1.25 amps 1.25 amps
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
View Details
CCF1N Anti-Surge Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Fuse Material Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details