Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000192-0465002.DR
Packaging: Reel - TR
Current Rating: 2A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250V
Response Time: Slow
Breaking Capacity @ Rated Voltage: 100A
Approvals: PSE, UMF
Mounting: SMD (SMT)
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C
Nominal Melting - I2t: 14.9
Nominal Cold Resistance: 0.039 Ohm
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
2A Time Delay Fuse, 250VAC, SMD, NANO Product overview: 0465002.DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0465002.DR can be used for catalog matching and distributor lookup.
2A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
2A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
2A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE BOARD MOUNT 2A 250VAC 2SMD
FUSE, SMD, 2A, TIME DELAY; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250VAC; Voltage Rating VDC:240VDC; Fuse Case Style:4818 (12.1mm x 4.5mm); Product Range:465 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes
FUSE BOARD MOUNT 2A 250VAC 2SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1000192-0465002.DR | 139-0465002.DR | F3668DKR-ND | 0465002.DR | 12J3714 | 461-0465002.DR |
| Product Name | Fuses - 0465002.DR | SMD 2A Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Fuse, Smd, 2A, Time Delay; Fuse Current Littelfuse | FUSE BOARD MOUNT 2A 250VAC 2SMD |
| Mounting | SMD (SMT) | Solderable (Surface Mount Technology) | Surface Mount | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | |
| Rated Current | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps |