1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Time Delay Fuse, 1A, 250VAC, SMD, 107mR Product overview: 0465001.DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0465001.DR can be used for catalog matching and distributor lookup.
FUSE, SMD, 1A, TIME DELAY; Fuse Current:1A; Blow Characteristic:Time Delay; Voltage Rating VAC:250V; Voltage Rating VDC:-; Fuse Case Style:4818 (12.1mm x 4.5mm); Product Range:NANO2 465 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes
FUSE, TIME LAG, SMD, 1A ROHS COMPLIANT: YES
FUSE BOARD MOUNT 1A 250VAC 2SMD
100A SMD Fuse 1A 250V SMD,12.1x4.5mm Fuses ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F3667CT-ND | 139-0465001.DR | 12J3713 | 76R7049 | 0465001.DR | 0465001.DR |
| Product Name | Fuses | SMD 1A Circuit Protection Fuse | Fuse, Smd, 1A, Time Delay; Fuse Current Littelfuse | Fuse, Time Lag, Smd, 1A Rohs Compliant Littelfuse | Circuit Protection - Fuses | TVS/Fuse/Board Level Protection >> Fuses |
| Fuse Type | PC Board | |||||
| Mounting | Solderable (Surface Mount Technology) | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Breaking Capacity | 100 amps | 100 amps | 100 amps | 100 amps |