Complies with IEC 60127-4-Universal Modular Fuse-Links [UMF] standard, which has been accepted by UL and CSA as a global fuse standard The Nano2 250V UMF fuse family is based on the proven NANO2 fuse product technology. Current rating, voltage rating, breaking capacity symbol, time–current characteristic symbol, UMF distinctive symbol appear on top surface Product is compatible with lead-free solders and higher temperature profiles.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Fuses |
| Product Number | 0464001 |
| Product Name | NANO2® 250V UMF Fast-Acting Miniature Fuse |
| Fuse Type | Miniature |
| Fuse Material | Ceramic; Ceramic |
| Mounting | Solderable (Surface Mount Technology) |
| Approvals / Standards | RoHS |