30A 250V AC 100V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
30A 250V AC 100V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
30A 250V AC 100V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Manufacturer: Littelfuse Inc.
Win Source Part Number: 803989-0463030.ER
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250V
Voltage Rating - DC: 100V
Response Time: Fast Blow
Melting I2t: 916
Approvals: cURus
DC Cold Resistance: 0.00193 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.398" L x 0.123" W x 0.123" H (10.10mm x 3.12mm x 3.12mm)
Manufacturer Package: 2-SMD, Square End Block
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 30A
Breaking Capacity at Rated Voltage: 100A AC, 50A DC
30A 250VAC Ceramic SMD Fuse, Surface Mount, cURus Product overview: 0463030.ER from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 30A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0463030.ER can be used for catalog matching and distributor lookup.
FUSE, FAST ACTING, 30A, SMD; Fuse Current:30A; Blow Characteristic:Fast Acting; Voltage Rating VAC:250V; Voltage Rating VDC:100V; Fuse Case Style:4012; Product Range:NANO2 463 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes
FUSE BRDMT 30A 250VAC/100VDC SMD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F6439CT-ND | 803989-0463030.ER | 139-0463030.ER | 39AH9728 | 0463030.ER |
| Product Name | Fuses | Fuses - 0463030.ER | SMD 30A Circuit Protection Fuse | Fuse, Fast Acting, 30A, Smd; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||||
| Mounting | Solderable (Surface Mount Technology) | SMD | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Breaking Capacity | 100 amps | 50 amps | 100 amps | 100 amps | |
| Rated Voltage | 250 volts | 100 volts | 250 volts | 250 volts |