Littelfuse, Inc. Fuses 0463025.ER

Description
25A 250V AC 100V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet
Description
25A 250V AC 100V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F6438TR-ND - DigiKey
Thief River Falls, MN, United States
25A 250V AC 100V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

25A 250V AC 100V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F6438CT-ND - DigiKey
Thief River Falls, MN, United States
25A 250V AC 100V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

25A 250V AC 100V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F6438DKR-ND - DigiKey
Thief River Falls, MN, United States
25A 250V AC 100V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

25A 250V AC 100V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - 0463025.ER - 728594-0463025.ER - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0463025.ER
728594-0463025.ER
Fuses - 0463025.ER 728594-0463025.ER
Manufacturer: Littelfuse Inc. Win Source Part Number: 728594-0463025.ER Packaging: Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250V Voltage Rating - DC: 100V Response Time: Fast Blow Melting I2t: 668 Approvals: cURus DC Cold Resistance: 0.00215 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2-SMD, Square End Block Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.398" L x 0.123" W x 0.123" H (10.10mm x 3.12mm x 3.12mm) Current Rating (Amps): 25A Breaking Capacity at Rated Voltage: 100A AC, 50A DC

Manufacturer: Littelfuse Inc.
Win Source Part Number: 728594-0463025.ER
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250V
Voltage Rating - DC: 100V
Response Time: Fast Blow
Melting I2t: 668
Approvals: cURus
DC Cold Resistance: 0.00215 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2-SMD, Square End Block
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.398" L x 0.123" W x 0.123" H (10.10mm x 3.12mm x 3.12mm)
Current Rating (Amps): 25A
Breaking Capacity at Rated Voltage: 100A AC, 50A DC

Buy Now
Singapore, Singapore
SMD 25A 250V Circuit Protection Fuse
139-0463025.ER
SMD 25A 250V Circuit Protection Fuse 139-0463025.ER
Fast-Acting Fuse 25A 250V SMD Ceramic 10.1x3.05mm Product overview: 0463025.ER from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 25A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0463025.ER can be used for catalog matching and distributor lookup.

Fast-Acting Fuse 25A 250V SMD Ceramic 10.1x3.05mm Product overview: 0463025.ER from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 25A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0463025.ER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0463025.ER
FUSE BRD MT 25A 250VAC 100VDC

FUSE BRD MT 25A 250VAC 100VDC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F6438TR-ND 728594-0463025.ER 139-0463025.ER 0463025.ER
Product Name Fuses Fuses - 0463025.ER SMD 25A 250V Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) SMD
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuse - 41644266 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details