Littelfuse, Inc. TELELINK® Surge Tolerant Surface Mount Fuse 0461.500

Description
The Littelfuse 461 Series TeleLink® surface mount, surge tolerant fuse, offers over-current protection for a wide range of telecom applications without requiring a series resistor. When used in conjunction with a Littelfuse SIDACtor® Transient Voltage Suppressor (TVS) or a GreentubeTM gas plasma arrestor, this combination provides a compliant solution for standards and recommendations such as GR-1089—Core, TIA-968-A, UL/EN/IEC 60950, and ITU K.20 and K.21. The coordination requirement contained in GR-1089—Core, and ITU K.20/21 may require a series impedance device. RoHS compliant Surface mount overcurrent protecting from power cross and allows compliance with lightning surges Meets UL 60950 3rd Edition (formerly UL 1459) power cross requirements stand alone Designed to allow compliance with Bellcore/Telcordia GR-1089-CORE and FCC 47 part 68 Surge Specifications Provides coordinated protection with Littelfuse SIDACtor® devices 2 A rating has improved temperature rise performance under 2.2 A surge current testing
Datasheet
Description
The Littelfuse 461 Series TeleLink® surface mount, surge tolerant fuse, offers over-current protection for a wide range of telecom applications without requiring a series resistor. When used in conjunction with a Littelfuse SIDACtor® Transient Voltage Suppressor (TVS) or a GreentubeTM gas plasma arrestor, this combination provides a compliant solution for standards and recommendations such as GR-1089—Core, TIA-968-A, UL/EN/IEC 60950, and ITU K.20 and K.21. The coordination requirement contained in GR-1089—Core, and ITU K.20/21 may require a series impedance device. RoHS compliant Surface mount overcurrent protecting from power cross and allows compliance with lightning surges Meets UL 60950 3rd Edition (formerly UL 1459) power cross requirements stand alone Designed to allow compliance with Bellcore/Telcordia GR-1089-CORE and FCC 47 part 68 Surge Specifications Provides coordinated protection with Littelfuse SIDACtor® devices 2 A rating has improved temperature rise performance under 2.2 A surge current testing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TELELINK® Surge Tolerant Surface Mount Fuse - 0461.500 - Littelfuse, Inc.
Rosemont, IL, United States
TELELINK® Surge Tolerant Surface Mount Fuse
0461.500
TELELINK® Surge Tolerant Surface Mount Fuse 0461.500
The Littelfuse 461 Series TeleLink® surface mount, surge tolerant fuse, offers over-current protection for a wide range of telecom applications without requiring a series resistor. When used in conjunction with a Littelfuse SIDACtor® Transient Voltage Suppressor (TVS) or a GreentubeTM gas plasma arrestor, this combination provides a compliant solution for standards and recommendations such as GR-1089—Core, TIA-968-A, UL/EN/IEC 60950, and ITU K.20 and K.21. The coordination requirement contained in GR-1089—Core, and ITU K.20/21 may require a series impedance device. RoHS compliant Surface mount overcurrent protecting from power cross and allows compliance with lightning surges Meets UL 60950 3rd Edition (formerly UL 1459) power cross requirements stand alone Designed to allow compliance with Bellcore/Telcordia GR-1089-CORE and FCC 47 part 68 Surge Specifications Provides coordinated protection with Littelfuse SIDACtor® devices 2 A rating has improved temperature rise performance under 2.2 A surge current testing

The Littelfuse 461 Series TeleLink® surface mount, surge tolerant fuse, offers over-current protection for a wide range of telecom applications without requiring a series resistor. When used in conjunction with a Littelfuse SIDACtor® Transient Voltage Suppressor (TVS) or a GreentubeTM gas plasma arrestor, this combination provides a compliant solution for standards and recommendations such as GR-1089—Core, TIA-968-A, UL/EN/IEC 60950, and ITU K.20 and K.21. The coordination requirement contained in GR-1089—Core, and ITU K.20/21 may require a series impedance device. RoHS compliant Surface mount overcurrent protecting from power cross and allows compliance with lightning surges Meets UL 60950 3rd Edition (formerly UL 1459) power cross requirements stand alone Designed to allow compliance with Bellcore/Telcordia GR-1089-CORE and FCC 47 part 68 Surge Specifications Provides coordinated protection with Littelfuse SIDACtor® devices 2 A rating has improved temperature rise performance under 2.2 A surge current testing

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0461.500
Product Name TELELINK® Surge Tolerant Surface Mount Fuse
Fuse Material Ceramic; Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Fuses - VF456 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 600 volts
Rated Current 30 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details