Littelfuse, Inc. Fuses 045903.5UR

Description
3.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Request a Quote Datasheet
Description
3.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F1170CT-ND - DigiKey
Thief River Falls, MN, United States
3.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

3.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Fuses - F1170TR-ND - DigiKey
Thief River Falls, MN, United States
3.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

3.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Fuses - F1170DKR-ND - DigiKey
Thief River Falls, MN, United States
3.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

3.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Singapore, Singapore
SMD 3.5A 125V Circuit Protection Fuse
139-045903.5UR
SMD 3.5A 125V Circuit Protection Fuse 139-045903.5UR
3.5A 125V Very Fast Acting SMD Fuse, 7.24x4.32mm Product overview: 045903.5UR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-045903.5UR can be used for catalog matching and distributor lookup.

3.5A 125V Very Fast Acting SMD Fuse, 7.24x4.32mm Product overview: 045903.5UR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-045903.5UR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 045903.5UR
FUSE BRD MNT 3.5A 125VAC/VDC SMD

FUSE BRD MNT 3.5A 125VAC/VDC SMD

Supplier's Site
Fuse, Smd, 3.5A, Fast Acting, Full Reel; Fuse Current Littelfuse - 03B551 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 3.5A, Fast Acting, Full Reel; Fuse Current Littelfuse
03B551
Fuse, Smd, 3.5A, Fast Acting, Full Reel; Fuse Current Littelfuse 03B551
FUSE, SMD, 3.5A, FAST ACTING, FULL REEL; Fuse Current:3.5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:7.2mm x 4.3mm; Product Range:PICO 459 Series; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

FUSE, SMD, 3.5A, FAST ACTING, FULL REEL; Fuse Current:3.5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:7.2mm x 4.3mm; Product Range:PICO 459 Series; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Fuse, Smd, Very Fast, 3.5A; Fuse Current Littelfuse - 23T1535 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, Very Fast, 3.5A; Fuse Current Littelfuse
23T1535
Fuse, Smd, Very Fast, 3.5A; Fuse Current Littelfuse 23T1535
FUSE, SMD, VERY FAST, 3.5A; Fuse Current:3.5A; Product Range:PICO Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; Breaking RoHS Compliant: Yes

FUSE, SMD, VERY FAST, 3.5A; Fuse Current:3.5A; Product Range:PICO Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; Breaking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F1170CT-ND 139-045903.5UR 045903.5UR 03B551 23T1535
Product Name Fuses SMD 3.5A 125V Circuit Protection Fuse Circuit Protection - Fuses Fuse, Smd, 3.5A, Fast Acting, Full Reel; Fuse Current Littelfuse Fuse, Smd, Very Fast, 3.5A; Fuse Current Littelfuse
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Approvals / Standards UL; CSA RoHS RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 300 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data