Littelfuse, Inc. PICO® SMF Very Fast-Acting Subminiature Surface Mount Fuse 0459.500

Description
The 459 Series Very Fast-Acting SMF is based on Littelfuse PICO® fuse through-hole technology, though offered in a surface mount package.This series of devices meets the requirements of the RoHS directive. Very Fast-Acting Wide current rating range: 62mA to 5A Wide operating temperature range Low temperature rerating RoHS compliant
Datasheet
Description
The 459 Series Very Fast-Acting SMF is based on Littelfuse PICO® fuse through-hole technology, though offered in a surface mount package.This series of devices meets the requirements of the RoHS directive. Very Fast-Acting Wide current rating range: 62mA to 5A Wide operating temperature range Low temperature rerating RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PICO® SMF Very Fast-Acting Subminiature Surface Mount Fuse - 0459.500 - Littelfuse, Inc.
Rosemont, IL, United States
PICO® SMF Very Fast-Acting Subminiature Surface Mount Fuse
0459.500
PICO® SMF Very Fast-Acting Subminiature Surface Mount Fuse 0459.500
The 459 Series Very Fast-Acting SMF is based on Littelfuse PICO® fuse through-hole technology, though offered in a surface mount package.This series of devices meets the requirements of the RoHS directive. Very Fast-Acting Wide current rating range: 62mA to 5A Wide operating temperature range Low temperature rerating RoHS compliant

The 459 Series Very Fast-Acting SMF is based on Littelfuse PICO® fuse through-hole technology, though offered in a surface mount package.This series of devices meets the requirements of the RoHS directive. Very Fast-Acting Wide current rating range: 62mA to 5A Wide operating temperature range Low temperature rerating RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0459.500
Product Name PICO® SMF Very Fast-Acting Subminiature Surface Mount Fuse
Fuse Type Miniature; Subminiature
Fuse Material Ceramic; Ceramic
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Power Fuses Semiconductor Protection Fuses - Cylindrical Fuses - VC20 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1000 volts
Rated Current 63 amps
View Details
Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers