Littelfuse, Inc. Fuses - 0459.375UR 0459.375UR

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 735992-0459.375UR Packaging: Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Fast Blow Melting I2t: 0.0254 Approvals: CSA, UL DC Cold Resistance: 0.395 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2-SMD, J-Lead Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.285" L x 0.170" W x 0.120" H (7.24mm x 4.32mm x 3.05mm) Current Rating (Amps): 375mA Breaking Capacity at Rated Voltage: 50A AC, 300A DC
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 735992-0459.375UR Packaging: Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Fast Blow Melting I2t: 0.0254 Approvals: CSA, UL DC Cold Resistance: 0.395 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2-SMD, J-Lead Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.285" L x 0.170" W x 0.120" H (7.24mm x 4.32mm x 3.05mm) Current Rating (Amps): 375mA Breaking Capacity at Rated Voltage: 50A AC, 300A DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0459.375UR - 735992-0459.375UR - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0459.375UR
735992-0459.375UR
Fuses - 0459.375UR 735992-0459.375UR
Manufacturer: Littelfuse Inc. Win Source Part Number: 735992-0459.375UR Packaging: Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Fast Blow Melting I2t: 0.0254 Approvals: CSA, UL DC Cold Resistance: 0.395 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2-SMD, J-Lead Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.285" L x 0.170" W x 0.120" H (7.24mm x 4.32mm x 3.05mm) Current Rating (Amps): 375mA Breaking Capacity at Rated Voltage: 50A AC, 300A DC

Manufacturer: Littelfuse Inc.
Win Source Part Number: 735992-0459.375UR
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Fast Blow
Melting I2t: 0.0254
Approvals: CSA, UL
DC Cold Resistance: 0.395 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2-SMD, J-Lead
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.285" L x 0.170" W x 0.120" H (7.24mm x 4.32mm x 3.05mm)
Current Rating (Amps): 375mA
Breaking Capacity at Rated Voltage: 50A AC, 300A DC

Buy Now
Singapore, Singapore
SMD 0.375A 125V Circuit Protection Fuse
139-0459.375UR
SMD 0.375A 125V Circuit Protection Fuse 139-0459.375UR
Fast Acting Fuse 0.375A 125V SMD SMT Product overview: 0459.375UR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.375A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.375A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0459.375UR can be used for catalog matching and distributor lookup.

Fast Acting Fuse 0.375A 125V SMD SMT Product overview: 0459.375UR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.375A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.375A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0459.375UR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F1162TR-ND - DigiKey
Thief River Falls, MN, United States
375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Fuses - F1162CT-ND - DigiKey
Thief River Falls, MN, United States
375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Fuses - F1162DKR-ND - DigiKey
Thief River Falls, MN, United States
375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Fuse, Smd, 375Ma, Fast Acting; Fuse Current Littelfuse - 90F9083 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 375Ma, Fast Acting; Fuse Current Littelfuse
90F9083
Fuse, Smd, 375Ma, Fast Acting; Fuse Current Littelfuse 90F9083
FUSE, SMD, 375mA, FAST ACTING; Fuse Current:370mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:7.2mm x 4.3mm; Product Range:PICO 459 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes

FUSE, SMD, 375mA, FAST ACTING; Fuse Current:370mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:7.2mm x 4.3mm; Product Range:PICO 459 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0459.375UR
FUSE BRD MT 375MA 125VAC/VDC SMD

FUSE BRD MT 375MA 125VAC/VDC SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 735992-0459.375UR 139-0459.375UR F1162TR-ND 90F9083 0459.375UR
Product Name Fuses - 0459.375UR SMD 0.375A 125V Circuit Protection Fuse Fuses Fuse, Smd, 375Ma, Fast Acting; Fuse Current Littelfuse Circuit Protection - Fuses
Mounting SMD Solderable (Surface Mount Technology)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Voltage 125 volts 125 volts 125 volts 125 volts
Rated Current 0.3750 amps 0.3750 amps 0.3700 amps 0.3750 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 004110304 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 80 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details