Littelfuse, Inc. SMD 0.25A 125V Circuit Protection Fuse 0459.250ER

Description
Fuse Chip Very Fast Acting 0.25A 125V SMD Solder Pad 7.24 X 4.32 X 3.05mm Thermoplastic T/R CSA Product overview: 0459.250ER from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.25A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0459.250ER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Chip Very Fast Acting 0.25A 125V SMD Solder Pad 7.24 X 4.32 X 3.05mm Thermoplastic T/R CSA Product overview: 0459.250ER from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.25A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0459.250ER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.25A 125V Circuit Protection Fuse
139-0459.250ER
SMD 0.25A 125V Circuit Protection Fuse 139-0459.250ER
Fuse Chip Very Fast Acting 0.25A 125V SMD Solder Pad 7.24 X 4.32 X 3.05mm Thermoplastic T/R CSA Product overview: 0459.250ER from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.25A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0459.250ER can be used for catalog matching and distributor lookup.

Fuse Chip Very Fast Acting 0.25A 125V SMD Solder Pad 7.24 X 4.32 X 3.05mm Thermoplastic T/R CSA Product overview: 0459.250ER from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.25A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0459.250ER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0459.250ER-ND - DigiKey
Thief River Falls, MN, United States
250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Circuit Protection - Fuses 0459.250ER
FUSE BRD MT 250MA 125VAC/VDC SMD

FUSE BRD MT 250MA 125VAC/VDC SMD

Supplier's Site
Fuse, Smd, 250Ma, Fast Acting; Fuse Current Littelfuse - 78J0025 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 250Ma, Fast Acting; Fuse Current Littelfuse
78J0025
Fuse, Smd, 250Ma, Fast Acting; Fuse Current Littelfuse 78J0025
FUSE, SMD, 250mA, FAST ACTING; Fuse Current:250mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:7.2mm x 4.3mm; Product Range:PICO 459 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes

FUSE, SMD, 250mA, FAST ACTING; Fuse Current:250mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:7.2mm x 4.3mm; Product Range:PICO 459 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0459.250ER 0459.250ER-ND 0459.250ER 78J0025
Product Name SMD 0.25A 125V Circuit Protection Fuse Fuses Circuit Protection - Fuses Fuse, Smd, 250Ma, Fast Acting; Fuse Current Littelfuse
Approvals / Standards RoHS UL; CSA
Rated Voltage 125 volts 125 volts 125 volts
Rated Current 0.2500 amps 0.2500 amps 0.2500 amps
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 486-2750-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details