Littelfuse, Inc. PICO® SMF Very Fast-Acting Subminiature Surface Mount Fuse 0459.200

Description
The 459 Series Very Fast-Acting SMF is based on Littelfuse PICO® fuse through-hole technology, though offered in a surface mount package.This series of devices meets the requirements of the RoHS directive. Very Fast-Acting Wide current rating range: 62mA to 5A Wide operating temperature range Low temperature rerating RoHS compliant
Datasheet
Description
The 459 Series Very Fast-Acting SMF is based on Littelfuse PICO® fuse through-hole technology, though offered in a surface mount package.This series of devices meets the requirements of the RoHS directive. Very Fast-Acting Wide current rating range: 62mA to 5A Wide operating temperature range Low temperature rerating RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PICO® SMF Very Fast-Acting Subminiature Surface Mount Fuse - 0459.200 - Littelfuse, Inc.
Rosemont, IL, United States
PICO® SMF Very Fast-Acting Subminiature Surface Mount Fuse
0459.200
PICO® SMF Very Fast-Acting Subminiature Surface Mount Fuse 0459.200
The 459 Series Very Fast-Acting SMF is based on Littelfuse PICO® fuse through-hole technology, though offered in a surface mount package.This series of devices meets the requirements of the RoHS directive. Very Fast-Acting Wide current rating range: 62mA to 5A Wide operating temperature range Low temperature rerating RoHS compliant

The 459 Series Very Fast-Acting SMF is based on Littelfuse PICO® fuse through-hole technology, though offered in a surface mount package.This series of devices meets the requirements of the RoHS directive. Very Fast-Acting Wide current rating range: 62mA to 5A Wide operating temperature range Low temperature rerating RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0459.200
Product Name PICO® SMF Very Fast-Acting Subminiature Surface Mount Fuse
Fuse Type Miniature; Subminiature
Fuse Material Ceramic; Ceramic
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses - British Standard Fuses - VBS1727 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 150 volts
Rated Current 180 amps
View Details
Fuse - 82559365 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details