Littelfuse, Inc. Fuses - 04581.25DR 04581.25DR

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 904554-04581.25DR Series: NANO²® 458 Operating Temperature Range: -55°C ~ 125°C Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8536.10.0040 Other Part Number: F2928TR, F2928DKR, F2928CT, -04581.25DR, 4581.25, 1294-04581.25DR, 0458125DR
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 904554-04581.25DR Series: NANO²® 458 Operating Temperature Range: -55°C ~ 125°C Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8536.10.0040 Other Part Number: F2928TR, F2928DKR, F2928CT, -04581.25DR, 4581.25, 1294-04581.25DR, 0458125DR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 04581.25DR - 904554-04581.25DR - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 04581.25DR
904554-04581.25DR
Fuses - 04581.25DR 904554-04581.25DR
Manufacturer: Littelfuse Inc. Win Source Part Number: 904554-04581.25DR Series: NANO²® 458 Operating Temperature Range: -55°C ~ 125°C Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8536.10.0040 Other Part Number: F2928TR, F2928DKR, F2928CT, -04581.25DR, 4581.25, 1294-04581.25DR, 0458125DR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 904554-04581.25DR
Series: NANO²® 458
Operating Temperature Range: -55°C ~ 125°C
Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8536.10.0040
Other Part Number: F2928TR, F2928DKR, F2928CT, -04581.25DR, 4581.25, 1294-04581.25DR, 0458125DR

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 1.25A 75V Circuit Protection Fuse
139-04581.25DR
Automotive SMD 1.25A 75V Circuit Protection Fuse 139-04581.25DR
Fuse Chip Fast Acting 1.25A 75V SMD Solder Pad 1206 Ceramic T/R Automotive cULus Product overview: 04581.25DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1.25A, 75V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, SMD, 1.25A, 75V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04581.25DR can be used for catalog matching and distributor lookup.

Fuse Chip Fast Acting 1.25A 75V SMD Solder Pad 1206 Ceramic T/R Automotive cULus Product overview: 04581.25DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1.25A, 75V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, SMD, 1.25A, 75V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04581.25DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F2928CT-ND - DigiKey
Thief River Falls, MN, United States
1.25A 48V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1.25A 48V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - F2928DKR-ND - DigiKey
Thief River Falls, MN, United States
1.25A 48V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1.25A 48V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - F2928TR-ND - DigiKey
Thief River Falls, MN, United States
1.25A 48V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1.25A 48V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Circuit Protection - Fuses 04581.25DR
FUSE BRD MT 1.25A 48VAC 75VDC

FUSE BRD MT 1.25A 48VAC 75VDC

Supplier's Site
Fuse, Smd, 1.25A, 1206, Fast Acting, Full Reel; Fuse Current Littelfuse - 01P9345 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1.25A, 1206, Fast Acting, Full Reel; Fuse Current Littelfuse
01P9345
Fuse, Smd, 1.25A, 1206, Fast Acting, Full Reel; Fuse Current Littelfuse 01P9345
FUSE, SMD, 1.25A, 1206, FAST ACTING, FULL REEL; Fuse Current:1.25A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:75V; Voltage Rating VDC:75V; Fuse Case Style:1206 (3216 Metric); Product Range:NANO2 458 Series RoHS Compliant: Yes

FUSE, SMD, 1.25A, 1206, FAST ACTING, FULL REEL; Fuse Current:1.25A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:75V; Voltage Rating VDC:75V; Fuse Case Style:1206 (3216 Metric); Product Range:NANO2 458 Series RoHS Compliant: Yes

Supplier's Site
FUSE BOARD MNT 1.25A 48VAC 75VDC - 461-04581.25DR - Utmel Electronic Limited
Hong Kong, China
FUSE BOARD MNT 1.25A 48VAC 75VDC
461-04581.25DR
FUSE BOARD MNT 1.25A 48VAC 75VDC 461-04581.25DR
FUSE BOARD MNT 1.25A 48VAC 75VDC

FUSE BOARD MNT 1.25A 48VAC 75VDC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 904554-04581.25DR 139-04581.25DR F2928CT-ND 04581.25DR 01P9345 461-04581.25DR
Product Name Fuses - 04581.25DR Automotive SMD 1.25A 75V Circuit Protection Fuse Fuses Circuit Protection - Fuses Fuse, Smd, 1.25A, 1206, Fast Acting, Full Reel; Fuse Current Littelfuse FUSE BOARD MNT 1.25A 48VAC 75VDC
Mounting Surface Mount Solderable (Surface Mount Technology) Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Approvals / Standards RoHS UL RoHS RoHS; UL
Rated Voltage 75 volts 48 volts 75 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Quick Acting 3.15A - 81411541 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1F5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers