Littelfuse, Inc. Fuses 045803.5DR

Description
3.5A 48V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet
Description
3.5A 48V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2935DKR-ND - DigiKey
Thief River Falls, MN, United States
3.5A 48V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

3.5A 48V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - F2935CT-ND - DigiKey
Thief River Falls, MN, United States
3.5A 48V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

3.5A 48V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - F2935TR-ND - DigiKey
Thief River Falls, MN, United States
3.5A 48V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

3.5A 48V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - 045803.5DR - 1000168-045803.5DR - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 045803.5DR
1000168-045803.5DR
Fuses - 045803.5DR 1000168-045803.5DR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000168-045803.5DR Packaging: Reel - TR Current Rating: 3.5A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 48V Voltage Rating - DC: 75V Response Time: Fast Breaking Capacity @ Rated Voltage: 50A Approvals: cULus Mounting: SMD (SMT) Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C Nominal Melting - I2t: 4 Nominal Cold Resistance: 0.0375 Ohm Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000168-045803.5DR
Packaging: Reel - TR
Current Rating: 3.5A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 48V
Voltage Rating - DC: 75V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A
Approvals: cULus
Mounting: SMD (SMT)
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C
Nominal Melting - I2t: 4
Nominal Cold Resistance: 0.0375 Ohm
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 3.5A 75V Circuit Protection Fuse
139-045803.5DR
Automotive SMD 3.5A 75V Circuit Protection Fuse 139-045803.5DR
Fuse Chip Fast Acting 3.5A 75V SMD Solder Pad 1206 Ceramic T/R Automotive cULus Product overview: 045803.5DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 3.5A, 75V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, SMD, 3.5A, 75V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-045803.5DR can be used for catalog matching and distributor lookup.

Fuse Chip Fast Acting 3.5A 75V SMD Solder Pad 1206 Ceramic T/R Automotive cULus Product overview: 045803.5DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 3.5A, 75V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, SMD, 3.5A, 75V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-045803.5DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Smd, 3.5A, 1206, Fast Acting; Fuse Current Littelfuse - 01P9343 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 3.5A, 1206, Fast Acting; Fuse Current Littelfuse
01P9343
Fuse, Smd, 3.5A, 1206, Fast Acting; Fuse Current Littelfuse 01P9343
FUSE, SMD, 3.5A, 1206, FAST ACTING; Fuse Current:3.5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:75V; Voltage Rating VDC:75V; Fuse Case Style:1206 (3216 Metric); Product Range:NANO2 458 Series; Body Material:Ceramic RoHS Compliant: Yes

FUSE, SMD, 3.5A, 1206, FAST ACTING; Fuse Current:3.5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:75V; Voltage Rating VDC:75V; Fuse Case Style:1206 (3216 Metric); Product Range:NANO2 458 Series; Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 045803.5DR
FUSE BRD MT 3.5A 48VAC 75VDC

FUSE BRD MT 3.5A 48VAC 75VDC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F2935DKR-ND 1000168-045803.5DR 139-045803.5DR 01P9343 045803.5DR
Product Name Fuses Fuses - 045803.5DR Automotive SMD 3.5A 75V Circuit Protection Fuse Fuse, Smd, 3.5A, 1206, Fast Acting; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) SMD (SMT)
Approvals / Standards UL RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 50 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Circuit Protection Fuse - 139-CCF1N2DTTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers
Fuses - 004110222 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 32 amps
View Details