Littelfuse, Inc. Fuses 0458008.DR

Description
8A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet
Description
8A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2940TR-ND - DigiKey
Thief River Falls, MN, United States
8A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

8A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - F2940DKR-ND - DigiKey
Thief River Falls, MN, United States
8A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

8A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - F2940CT-ND - DigiKey
Thief River Falls, MN, United States
8A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

8A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 8A 63V Circuit Protection Fuse
139-0458008.DR
Automotive SMD 8A 63V Circuit Protection Fuse 139-0458008.DR
Fuse Chip Fast Acting 8A 63V SMD Solder Pad 1206 Ceramic T/R Automotive cULus Product overview: 0458008.DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 8A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, SMD, 8A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0458008.DR can be used for catalog matching and distributor lookup.

Fuse Chip Fast Acting 8A 63V SMD Solder Pad 1206 Ceramic T/R Automotive cULus Product overview: 0458008.DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 8A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, SMD, 8A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0458008.DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0458008.DR
FUSE BRD MNT 8A 32VAC 63VDC 1206

FUSE BRD MNT 8A 32VAC 63VDC 1206

Supplier's Site
Fuse, Smd, 8A, 1206, Fast Acting; Fuse Current Littelfuse - 01P9338 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 8A, 1206, Fast Acting; Fuse Current Littelfuse
01P9338
Fuse, Smd, 8A, 1206, Fast Acting; Fuse Current Littelfuse 01P9338
FUSE, SMD, 8A, 1206, FAST ACTING; Fuse Current:8A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:NANO2 458 Series; Body Material:Ceramic RoHS Compliant: Yes

FUSE, SMD, 8A, 1206, FAST ACTING; Fuse Current:8A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:63V; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:NANO2 458 Series; Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site
Fuse, 8A, Nano, 1206, Hi I2T; Fuse Current Littelfuse - 82Y7454 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 8A, Nano, 1206, Hi I2T; Fuse Current Littelfuse
82Y7454
Fuse, 8A, Nano, 1206, Hi I2T; Fuse Current Littelfuse 82Y7454
FUSE, 8A, NANO, 1206, HI I2T; Fuse Current:8A; Product Range:NANO2 Series; Voltage Rating VAC:63VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:50A; Breaking RoHS Compliant: Yes

FUSE, 8A, NANO, 1206, HI I2T; Fuse Current:8A; Product Range:NANO2 Series; Voltage Rating VAC:63VAC; Voltage Rating V DC:63VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:50A; Breaking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F2940TR-ND 139-0458008.DR 0458008.DR 01P9338 82Y7454
Product Name Fuses Automotive SMD 8A 63V Circuit Protection Fuse Circuit Protection - Fuses Fuse, Smd, 8A, 1206, Fast Acting; Fuse Current Littelfuse Fuse, 8A, Nano, 1206, Hi I2T; Fuse Current Littelfuse
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Surface Mount
Approvals / Standards UL RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 50 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Circuit Protection Fuse - 139-CCF1N2.5TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers