Littelfuse, Inc. Non Resettable Fuses 0458002.DR

Description
FUSE Nano 1206 size High i2t 2A
Request a Quote Datasheet
Description
FUSE Nano 1206 size High i2t 2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Resettable Fuses - 1740729 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
1740729
Non Resettable Fuses 1740729
FUSE Nano 1206 size High i2t 2A

FUSE Nano 1206 size High i2t 2A

Supplier's Site
Singapore, Singapore
SMD 2A 75V Circuit Protection Fuse
139-0458002.DR
SMD 2A 75V Circuit Protection Fuse 139-0458002.DR
2A 75V Fast Acting SMD Chip Fuse 1206 Product overview: 0458002.DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 75V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 75V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0458002.DR can be used for catalog matching and distributor lookup.

2A 75V Fast Acting SMD Chip Fuse 1206 Product overview: 0458002.DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 75V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 75V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0458002.DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F2931TR-ND - DigiKey
Thief River Falls, MN, United States
2A 48V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

2A 48V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - F2931DKR-ND - DigiKey
Thief River Falls, MN, United States
2A 48V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

2A 48V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - F2931CT-ND - DigiKey
Thief River Falls, MN, United States
2A 48V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

2A 48V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuse, Smd, 2A, 1206, Fast Acting; Fuse Current Littelfuse - 01P9333 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 2A, 1206, Fast Acting; Fuse Current Littelfuse
01P9333
Fuse, Smd, 2A, 1206, Fast Acting; Fuse Current Littelfuse 01P9333
FUSE, SMD, 2A, 1206, FAST ACTING; Fuse Current:2A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:75V; Voltage Rating VDC:75V; Fuse Case Style:1206 (3216 Metric); Product Range:NANO2 458 Series; Body Material:Ceramic RoHS Compliant: Yes

FUSE, SMD, 2A, 1206, FAST ACTING; Fuse Current:2A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:75V; Voltage Rating VDC:75V; Fuse Case Style:1206 (3216 Metric); Product Range:NANO2 458 Series; Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site
Fuse, Smd, 2A, 1206, Fast Acting, Full Reel; Fuse Current Littelfuse - 28X4584 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 2A, 1206, Fast Acting, Full Reel; Fuse Current Littelfuse
28X4584
Fuse, Smd, 2A, 1206, Fast Acting, Full Reel; Fuse Current Littelfuse 28X4584
FUSE, SMD, 2A, 1206, FAST ACTING, FULL REEL; Fuse Current:2A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:75V; Voltage Rating VDC:75V; Fuse Case Style:1206 (3216 Metric); Product Range:NANO2 458 Series RoHS Compliant: Yes

FUSE, SMD, 2A, 1206, FAST ACTING, FULL REEL; Fuse Current:2A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:75V; Voltage Rating VDC:75V; Fuse Case Style:1206 (3216 Metric); Product Range:NANO2 458 Series RoHS Compliant: Yes

Supplier's Site
TVS/Fuse/Board Level Protection >> Fuses - 0458002.DR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
0458002.DR
TVS/Fuse/Board Level Protection >> Fuses 0458002.DR
50A SMD Fuse 2A 48V 75V 1206 Fuses ROHS

50A SMD Fuse 2A 48V 75V 1206 Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - Fuses 0458002.DR
FUSE BRD MNT 2A 48VAC 75VDC 1206

FUSE BRD MNT 2A 48VAC 75VDC 1206

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 1740729 139-0458002.DR F2931TR-ND 01P9333 28X4584 0458002.DR 0458002.DR
Product Name Non Resettable Fuses SMD 2A 75V Circuit Protection Fuse Fuses Fuse, Smd, 2A, 1206, Fast Acting; Fuse Current Littelfuse Fuse, Smd, 2A, 1206, Fast Acting, Full Reel; Fuse Current Littelfuse TVS/Fuse/Board Level Protection >> Fuses Circuit Protection - Fuses
Fuse Material Ceramic; Ceramic Ceramic; Ceramic
Approvals / Standards RoHS UL RoHS RoHS RoHS
Features Resettable Fast Acting Fast Acting
Mounting Surface Mount Solderable (Surface Mount Technology)
Rated Current 2 amps 2 amps 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data