Littelfuse, Inc. NANO2® High Current Subminiature Surface Mount Fuse 0456050.SD

Description
The 456SD Series NANO²® fuse is a small sized, surface-mountable high current fuse which provides over-current and excessive surge current protection for applications operating at high current in a limited space. This will be a supplementary offering to the existing 456 and 881 Series where the 50A fuse rating is not available. Such applications are mostly served today through a single large-sized high-current industrial type fuse or in some cases, parallel configuration of lower amperage SMD fuses. The 456SD 50A Series fuse gives the option of a single fuse solution for protection for such application requirements. Available in ratings of 40 to 50A High interrupting rating - 600A@75VDC Very low cold resistance, temperature rise, and voltage drop High inrush/surge current withstand capability Surface mountable high current fuse
Datasheet
Description
The 456SD Series NANO²® fuse is a small sized, surface-mountable high current fuse which provides over-current and excessive surge current protection for applications operating at high current in a limited space. This will be a supplementary offering to the existing 456 and 881 Series where the 50A fuse rating is not available. Such applications are mostly served today through a single large-sized high-current industrial type fuse or in some cases, parallel configuration of lower amperage SMD fuses. The 456SD 50A Series fuse gives the option of a single fuse solution for protection for such application requirements. Available in ratings of 40 to 50A High interrupting rating - 600A@75VDC Very low cold resistance, temperature rise, and voltage drop High inrush/surge current withstand capability Surface mountable high current fuse
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NANO2® High Current Subminiature Surface Mount Fuse - 0456050.SD - Littelfuse, Inc.
Rosemont, IL, United States
NANO2® High Current Subminiature Surface Mount Fuse
0456050.SD
NANO2® High Current Subminiature Surface Mount Fuse 0456050.SD
The 456SD Series NANO²® fuse is a small sized, surface-mountable high current fuse which provides over-current and excessive surge current protection for applications operating at high current in a limited space. This will be a supplementary offering to the existing 456 and 881 Series where the 50A fuse rating is not available. Such applications are mostly served today through a single large-sized high-current industrial type fuse or in some cases, parallel configuration of lower amperage SMD fuses. The 456SD 50A Series fuse gives the option of a single fuse solution for protection for such application requirements. Available in ratings of 40 to 50A High interrupting rating - 600A@75VDC Very low cold resistance, temperature rise, and voltage drop High inrush/surge current withstand capability Surface mountable high current fuse

The 456SD Series NANO²® fuse is a small sized, surface-mountable high current fuse which provides over-current and excessive surge current protection for applications operating at high current in a limited space. This will be a supplementary offering to the existing 456 and 881 Series where the 50A fuse rating is not available. Such applications are mostly served today through a single large-sized high-current industrial type fuse or in some cases, parallel configuration of lower amperage SMD fuses. The 456SD 50A Series fuse gives the option of a single fuse solution for protection for such application requirements. Available in ratings of 40 to 50A High interrupting rating - 600A@75VDC Very low cold resistance, temperature rise, and voltage drop High inrush/surge current withstand capability Surface mountable high current fuse

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0456050.SD
Product Name NANO2® High Current Subminiature Surface Mount Fuse
Fuse Type Miniature; Subminiature
Fuse Material Ceramic; Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Power Fuses Midget 10x38mm Fuses - VCT -  - VICFUSE
Specs
Fuse Type Midget
Approvals / Standards RoHS; UL
Features Time Lag
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details