FUSE BRD MT 50A 250VAC 80VDC SMD Product overview: 0456050.DRSDE from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0456050.DRSDE can be used for catalog matching and distributor lookup.
Win Source Part Number: 1350776-0456050.DRSD
Category: Circuit Protection - Fuses
Series: NANO²® 456SDE
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Voltage Rating - DC: 80 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 150A AC, 600A DC
Melting I2t: 2700
Size / Dimension: 0.480" L x 0.177" W x 0.177" H (12.20mm x 4.50mm x 4.50mm)
DC Cold Resistance: 0.00105 Ohms
Standard Package: 1,500
Mounting Type: Surface Mount
Package / Case: 2-SMD, Square End Block
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 50 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Approval Agency: cURus
California Prop 65: Warning Information
50A 250V AC 80V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
50A 250V AC 80V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
50A 250V AC 80V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
SMD FUSE, FAST ACTING, 50A, 250V, 4818; Fuse Current:50A; Blow Characteristic:Fast Acting; Voltage Rating VAC:250V; Voltage Rating VDC:80V; Fuse Case Style:4818 (12.1mm x 4.5mm); Product Range:NANO2 456SDE Series RoHS Compliant: Yes
SMD FUSE, FAST ACTING, 50A, 250V, 4818; Fuse Current:50A; Blow Characteristic:Fast Acting; Voltage Rating VAC:250V; Voltage Rating VDC:80V; Fuse Case Style:4818 (12.1mm x 4.5mm); Product Range:NANO2 456SDE Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0456050.DRSDE | 2291423P | 2291423 | 1350776-0456050.DRSDE | 18-0456050.DRSDEDKR-ND | 57AJ9063 |
| Product Name | SMD 50A Circuit Protection Fuse | Non Resettable Fuses | Non Resettable Fuses | Circuit Protection - Fuses | Fuses | Smd Fuse, Fast Acting, 50A, 250V, 4818; Fuse Current Littelfuse |
| Mounting | Surface Mount | Surface Mount | Solderable (Surface Mount Technology) | |||
| Approvals / Standards | RoHS | RoHS | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Current | 50 amps | 50 amps | 50 amps | 50 amps | 50 amps | |
| Rated Breaking Capacity | 150 amps | 600 amps | 600 amps |