Littelfuse, Inc. NANO2® High Current Subminiature Surface Mount Fuse 0456040.SD

Description
The 456SD Series NANO²® fuse is a small sized, surface-mountable high current fuse which provides over-current and excessive surge current protection for applications operating at high current in a limited space. This will be a supplementary offering to the existing 456 and 881 Series where the 50A fuse rating is not available. Such applications are mostly served today through a single large-sized high-current industrial type fuse or in some cases, parallel configuration of lower amperage SMD fuses. The 456SD 50A Series fuse gives the option of a single fuse solution for protection for such application requirements. Available in ratings of 40 to 50A High interrupting rating - 600A@75VDC Very low cold resistance, temperature rise, and voltage drop High inrush/surge current withstand capability Surface mountable high current fuse
Datasheet
Description
The 456SD Series NANO²® fuse is a small sized, surface-mountable high current fuse which provides over-current and excessive surge current protection for applications operating at high current in a limited space. This will be a supplementary offering to the existing 456 and 881 Series where the 50A fuse rating is not available. Such applications are mostly served today through a single large-sized high-current industrial type fuse or in some cases, parallel configuration of lower amperage SMD fuses. The 456SD 50A Series fuse gives the option of a single fuse solution for protection for such application requirements. Available in ratings of 40 to 50A High interrupting rating - 600A@75VDC Very low cold resistance, temperature rise, and voltage drop High inrush/surge current withstand capability Surface mountable high current fuse
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NANO2® High Current Subminiature Surface Mount Fuse - 0456040.SD - Littelfuse, Inc.
Rosemont, IL, United States
NANO2® High Current Subminiature Surface Mount Fuse
0456040.SD
NANO2® High Current Subminiature Surface Mount Fuse 0456040.SD
The 456SD Series NANO²® fuse is a small sized, surface-mountable high current fuse which provides over-current and excessive surge current protection for applications operating at high current in a limited space. This will be a supplementary offering to the existing 456 and 881 Series where the 50A fuse rating is not available. Such applications are mostly served today through a single large-sized high-current industrial type fuse or in some cases, parallel configuration of lower amperage SMD fuses. The 456SD 50A Series fuse gives the option of a single fuse solution for protection for such application requirements. Available in ratings of 40 to 50A High interrupting rating - 600A@75VDC Very low cold resistance, temperature rise, and voltage drop High inrush/surge current withstand capability Surface mountable high current fuse

The 456SD Series NANO²® fuse is a small sized, surface-mountable high current fuse which provides over-current and excessive surge current protection for applications operating at high current in a limited space. This will be a supplementary offering to the existing 456 and 881 Series where the 50A fuse rating is not available. Such applications are mostly served today through a single large-sized high-current industrial type fuse or in some cases, parallel configuration of lower amperage SMD fuses. The 456SD 50A Series fuse gives the option of a single fuse solution for protection for such application requirements. Available in ratings of 40 to 50A High interrupting rating - 600A@75VDC Very low cold resistance, temperature rise, and voltage drop High inrush/surge current withstand capability Surface mountable high current fuse

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0456040.SD
Product Name NANO2® High Current Subminiature Surface Mount Fuse
Fuse Type Miniature; Subminiature
Fuse Material Ceramic; Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 4A - 81411561 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002635111 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 20 amps
View Details
SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers