Littelfuse, Inc. NANO2® Very Fast-Acting Subminiature Surface Mount Fuse 0456030.

Description
The High Current NANO2 Fuse is a small square surface mount fuse that is designed to support higher current requirements of various applications. Surface mount high current fuse Fully compatible with lead-free solder alloys and higher temperature profiles associated with lead free assembly RoHS compliant, Halogen-free Available in ratings of 20, 30 and 40 Amperes
Datasheet
Description
The High Current NANO2 Fuse is a small square surface mount fuse that is designed to support higher current requirements of various applications. Surface mount high current fuse Fully compatible with lead-free solder alloys and higher temperature profiles associated with lead free assembly RoHS compliant, Halogen-free Available in ratings of 20, 30 and 40 Amperes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NANO2® Very Fast-Acting Subminiature Surface Mount Fuse - 0456030. - Littelfuse, Inc.
Rosemont, IL, United States
NANO2® Very Fast-Acting Subminiature Surface Mount Fuse
0456030.
NANO2® Very Fast-Acting Subminiature Surface Mount Fuse 0456030.
The High Current NANO2 Fuse is a small square surface mount fuse that is designed to support higher current requirements of various applications. Surface mount high current fuse Fully compatible with lead-free solder alloys and higher temperature profiles associated with lead free assembly RoHS compliant, Halogen-free Available in ratings of 20, 30 and 40 Amperes

The High Current NANO2 Fuse is a small square surface mount fuse that is designed to support higher current requirements of various applications. Surface mount high current fuse Fully compatible with lead-free solder alloys and higher temperature profiles associated with lead free assembly RoHS compliant, Halogen-free Available in ratings of 20, 30 and 40 Amperes

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0456030.
Product Name NANO2® Very Fast-Acting Subminiature Surface Mount Fuse
Fuse Type Miniature; Subminiature
Fuse Material Ceramic; Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS; CSA
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002630006 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 8 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details