1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE 125V SB NANO2 RoHS 1.5A
Manufacturer: Littelfuse Inc.
Win Source Part Number: 802037-045401.5MR
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Slow Blow
Melting I2t: 3.65
Approvals: CSA, PSE, UL
DC Cold Resistance: 0.093 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm)
Manufacturer Package: 2-SMD, Square End Block
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5A
Breaking Capacity at Rated Voltage: 50A
1.5A 125V SMD Fuse, Slow Blow, 2410 Ceramic, T/R Product overview: 045401.5MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-045401.5MR can be used for catalog matching and distributor lookup.
SURFACE MOUNT FUSE, FULL REEL; Fuse Current:1.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 Slo-Blo 454 Series; Fuse Type:Time Delay RoHS Compliant: Yes
FUSE, SMD, 1.5A, TIME DELAY; Fuse Current:1.5A; Product Range:NANO2 454 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:32VDC; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; Breaking RoHS Compliant: Yes
FUSE, SMD, 1.5A, SLOW BLOW; Fuse Current:1.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 Slo-Blo 454 Series; SMD Fuse Type:Brick Fuse RoHS Compliant: Yes
FUSE BRD MNT 1.5A 125VAC/VDC SMD
| DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F3657CT-ND | 552259 | 802037-045401.5MR | 139-045401.5MR | 78J1587 | 94X3258 | 80Y5004 | 045401.5MR |
| Product Name | Fuses | Non Resettable Fuses | Fuses - 045401.5MR | SMD 1.5A 125V Circuit Protection Fuse | Surface Mount Fuse, Full Reel; Fuse Current Littelfuse | Fuse, Smd, 1.5A, Time Delay; Fuse Current Littelfuse | Fuse, Smd, 1.5A, Slow Blow; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Type | PC Board | |||||||
| Mounting | Solderable (Surface Mount Technology) | SMD | Solderable (Surface Mount Technology) | |||||
| Approvals / Standards | UL; CSA | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps | 50 amps |