The NANO2 Slo-Blo fuse has enhanced inrush withstand characteristics over the NANO2 Fast-Acting fuse. The unique time delay feature of this fuse design helps solve the problem of nuisance "opening" by accommodating inrush currents that normally cause a fast-acting fuse to open. Time-Lag (Slo-Blo) Small size Wide range of current rating available (375 mA to 12 A) Wide operating temperature range Low temperature derating RoHS compliant Halogen-free
| Littelfuse, Inc. | |
|---|---|
| Product Category | Fuses |
| Product Number | 0454002 |
| Product Name | NANO 2® Slo-Blo® Subminiature Surface Mount Fuse |
| Fuse Type | Miniature; Subminiature |
| Fuse Material | Ceramic; Ceramic |
| Mounting | Solderable (Surface Mount Technology) |
| Approvals / Standards | RoHS; CSA |