10A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
10A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
10A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Wickmann 0453010.MR Non-Resettable Fuse
Fast-Acting Fuse, 10A, 125VAC/VDC, 5.6mR, SMD Product overview: 0453010.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 10A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0453010.MR can be used for catalog matching and distributor lookup.
FUSE, SMD, 10A, FAST ACTING, FULL REEL; PRODUCT RANGE:453 SERIES; FUSE CURRENT:10A; VOLTAGE RATING VAC:125VAC; VOLTAGE RATING VDC:32VDC; BLOW CHARACTERISTIC:VERY FAST ACTING; FUSE CASE STYLE:SMD; BREAKING CAPACITY CURRENT AC:35A ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
FUSE, SMD, 10A, FAST ACTING; Fuse Current:10A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 453 Series; Fuse Type:Very Fast Acting RoHS Compliant: Yes
FUSE, SMD, 10A, FAST ACTING, FULL REEL; Fuse Current:10A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 453 Series; Reel Quantity:1000 RoHS Compliant: Yes
FUSE, SMD, 10A, VERY FAST ACTING; Fuse Current:10A; Product Range:NANO2 453 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:35A; RoHS Compliant: Yes
FUSE BRD MNT 10A 125VAC/VDC 2SMD
SMD Fuse 10A 125V 125V SMD,6.1x2.7mm Fuses ROHS
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F3141TR-ND | 1740746 | 139-0453010.MR | 21602034 | 11J2055 | 69AH4000 | 0453010.MR | 0453010.MR |
| Product Name | Fuses | Non Resettable Fuses | SMD 10A Circuit Protection Fuse | Fuse | Fuse, Smd, 10A, Fast Acting; Fuse Current Littelfuse | Fuse, Smd, 10A, Very Fast Acting; Fuse Current Littelfuse | Circuit Protection - Fuses | TVS/Fuse/Board Level Protection >> Fuses |
| Fuse Type | PC Board | |||||||
| Mounting | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology) | ||||||
| Approvals / Standards | UL; CSA | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Rated Breaking Capacity | 50 amps | 35 amps | 35 amps | 35 amps |