Littelfuse, Inc. Fuses 0453001.MR

Description
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet
Description
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3137TR-ND - DigiKey
Thief River Falls, MN, United States
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F3137DKR-ND - DigiKey
Thief River Falls, MN, United States
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F3137CT-ND - DigiKey
Thief River Falls, MN, United States
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Singapore, Singapore
SMD 1A 125V Circuit Protection Fuse
139-0453001.MR
SMD 1A 125V Circuit Protection Fuse 139-0453001.MR
1A 125V Very Fast Acting Ceramic SMD Fuse, 2410 Product overview: 0453001.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0453001.MR can be used for catalog matching and distributor lookup.

1A 125V Very Fast Acting Ceramic SMD Fuse, 2410 Product overview: 0453001.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0453001.MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Fuses - 0453001.MR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
0453001.MR
TVS/Fuse/Board Level Protection >> Fuses 0453001.MR
50A SMD Fuse 1A 125V 125V SMD,6.1x2.7mm Fuses ROHS

50A SMD Fuse 1A 125V 125V SMD,6.1x2.7mm Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - Fuses 0453001.MR
FUSE BRD MNT 1A 125VAC/VDC 2SMD

FUSE BRD MNT 1A 125VAC/VDC 2SMD

Supplier's Site
Fuse, Smd, 1A, Fast Acting; Fuse Current Littelfuse - 91C5735 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1A, Fast Acting; Fuse Current Littelfuse
91C5735
Fuse, Smd, 1A, Fast Acting; Fuse Current Littelfuse 91C5735
FUSE, SMD, 1A, FAST ACTING; Fuse Current:1A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 453 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes

FUSE, SMD, 1A, FAST ACTING; Fuse Current:1A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 453 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes

Supplier's Site
Fuse, Smd, 1A, Fast Acting, Full Reel; Fuse Current Littelfuse - 28X4569 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1A, Fast Acting, Full Reel; Fuse Current Littelfuse
28X4569
Fuse, Smd, 1A, Fast Acting, Full Reel; Fuse Current Littelfuse 28X4569
FUSE, SMD, 1A, FAST ACTING, FULL REEL; Fuse Current:1A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 453 Series; Reel Quantity:1000 RoHS Compliant: Yes

FUSE, SMD, 1A, FAST ACTING, FULL REEL; Fuse Current:1A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 453 Series; Reel Quantity:1000 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F3137TR-ND 139-0453001.MR 0453001.MR 0453001.MR 91C5735 28X4569
Product Name Fuses SMD 1A 125V Circuit Protection Fuse TVS/Fuse/Board Level Protection >> Fuses Circuit Protection - Fuses Fuse, Smd, 1A, Fast Acting; Fuse Current Littelfuse Fuse, Smd, 1A, Fast Acting, Full Reel; Fuse Current Littelfuse
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL; CSA RoHS RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Rated Current 10 amps
View Details
Fuses - CCF1N2TTE - 995627-CCF1N2TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2 amps
View Details
5 suppliers