12A 60V SMD Ceramic Slow Blow Fuse, 6.1mR, 6.1x2.69mm Product overview: 0452012.MRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12A, 60V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 12A, 60V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0452012.MRL can be used for catalog matching and distributor lookup.
Wickmann 0452012.MRL Non-Resettable Fuse
Wickmann 0452012.MRL Non-Resettable Fuse
12A 72V AC 60V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
12A 72V AC 60V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
12A 72V AC 60V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE, SMD, 12A, SLOW BLOW; Fuse Current:12A; Product Range:NANO2 Slo-Blo 452 Series; Voltage Rating VAC:72V; Voltage Rating V DC:75V; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; Breaking RoHS Compliant: Yes
FUSE, SMD, 12A, SLOW BLOW; Fuse Current:12A; Blow Characteristic:Slow Blow; Voltage Rating VAC:75V; Voltage Rating VDC:75V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 Slo-Blo 452 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE BRD MNT 12A 72VAC 60VDC SMD
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0452012.MRL | 1740293 | F4173DKR-ND | 17AC5617 | 80Y5001 | 0452012.MRL |
| Product Name | SMD 12A 60V Circuit Protection Fuse | Non Resettable Fuses | Fuses | Fuse, Smd, 12A, Slow Blow; Fuse Current Littelfuse | Fuse, Smd, 12A, Slow Blow; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | RoHS | CSA | RoHS | RoHS | |
| Rated Voltage | 60 volts | 72 volts | 75 volts | 72 volts | ||
| Rated Current | 12 amps | 12 amps | 12 amps | 12 amps | ||
| Fuse Material | Ceramic; Ceramic | |||||
| Features | Resettable |