Littelfuse, Inc. NANO2® Slo-Blo® Subminiature Surface Mount Fuse 0452007.

Description
The NANO2 Slo-Blo fuse has enhanced inrush withstand characteristics over the NANO2 Fast-Acting fuse. The unique time delay feature of this fuse design helps solve the problem of nuisance "opening" by accommodating inrush currents that normally cause a fast-acting fuse to open. Time-Lag (Slo-Blo) Small size Wide range of current rating available (375 mA to 12 A) Wide operating temperature range Low temperature derating RoHS compliant Halogen-free
Datasheet
Description
The NANO2 Slo-Blo fuse has enhanced inrush withstand characteristics over the NANO2 Fast-Acting fuse. The unique time delay feature of this fuse design helps solve the problem of nuisance "opening" by accommodating inrush currents that normally cause a fast-acting fuse to open. Time-Lag (Slo-Blo) Small size Wide range of current rating available (375 mA to 12 A) Wide operating temperature range Low temperature derating RoHS compliant Halogen-free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NANO2® Slo-Blo® Subminiature Surface Mount Fuse - 0452007. - Littelfuse, Inc.
Rosemont, IL, United States
NANO2® Slo-Blo® Subminiature Surface Mount Fuse
0452007.
NANO2® Slo-Blo® Subminiature Surface Mount Fuse 0452007.
The NANO2 Slo-Blo fuse has enhanced inrush withstand characteristics over the NANO2 Fast-Acting fuse. The unique time delay feature of this fuse design helps solve the problem of nuisance "opening" by accommodating inrush currents that normally cause a fast-acting fuse to open. Time-Lag (Slo-Blo) Small size Wide range of current rating available (375 mA to 12 A) Wide operating temperature range Low temperature derating RoHS compliant Halogen-free

The NANO2 Slo-Blo fuse has enhanced inrush withstand characteristics over the NANO2 Fast-Acting fuse. The unique time delay feature of this fuse design helps solve the problem of nuisance "opening" by accommodating inrush currents that normally cause a fast-acting fuse to open. Time-Lag (Slo-Blo) Small size Wide range of current rating available (375 mA to 12 A) Wide operating temperature range Low temperature derating RoHS compliant Halogen-free

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0452007.
Product Name NANO2® Slo-Blo® Subminiature Surface Mount Fuse
Fuse Type Miniature; Subminiature
Fuse Material Ceramic; Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards CSA
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002631019 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 50 amps
View Details
Power Fuses General Purpose Fuses - UL standard Series - VLT -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Time Lag
Rated Voltage 300 volts
View Details
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers