7A 72V AC 60V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
7A 72V AC 60V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
7A 72V AC 60V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
7A 72V Time Delay Ceramic SMD Fuse, 6.1x2.69mm, UL/CSA Product overview: 0452007.MRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7A, 72V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 7A, 72V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0452007.MRL can be used for catalog matching and distributor lookup.
FUSE BRD MNT 7A 72VAC 60VDC 2SMD
FUSE, SMD, 7A, TIME DELAY; Fuse Current:7A; Blow Characteristic:Slow Blow; Voltage Rating VAC:75V; Voltage Rating VDC:75V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 Slo-Blo 452 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE, SMD, 7A, SLOW BLOW; Fuse Current:7A; Product Range:NANO 452 Series; Voltage Rating VAC:72VAC; Voltage Rating V DC:60VDC; Blow Characteristic:Time Delay; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes
FUSE, SMD, 7A, SLOW BLOW; Fuse Current:7A; Product Range:NANO2 452 Series; Voltage Rating VAC:72V; Voltage Rating V DC:60V; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes
FUSE, SMD, 7A, TIME DELAY, FULL REEL; Fuse Current:7A; Blow Characteristic:Slow Blow; Voltage Rating VAC:75V; Voltage Rating VDC:75V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 Slo-Blo 452 Series; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F4181DKR-ND | 139-0452007.MRL | 7382980 | 0452007.MRL | 64R8024 | 39X0298 | 08AC3487 | 28X4567 |
| Product Name | Fuses | SMD 7A 72V Circuit Protection Fuse | Non Resettable Fuses | Circuit Protection - Fuses | Fuse, Smd, 7A, Time Delay; Fuse Current Littelfuse | Fuse, Smd, 7A, Slow Blow; Fuse Current Littelfuse | Fuse, Smd, 7A, Slow Blow; Fuse Current Littelfuse | Fuse, Smd, 7A, Time Delay, Full Reel; Fuse Current Littelfuse |
| Fuse Type | PC Board | |||||||
| Mounting | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology) | |||||
| Approvals / Standards | CSA | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||||
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps | 50 amps | 50 amps |