Manufacturer: Littelfuse Inc.
Win Source Part Number: 717110-0452005.MRSN
Series: 452
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 2-SMD, Square End Block
Current Rating: 5A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Response Time: Slow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 53.72
Approvals: CSA, METI, UR
Mounting: SMD
Size: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm)
Resistance: 0.0136 Ohm
Family Name: 452
Categories: Circuit Protection
Manufacturer Homepage: www.littelfuse.com
Alternative Parts (Cross-Reference): 3137/7/18; 0452005.NRL;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
5A 125V Slow Blow Ceramic SMD Fuse, 2410, CSA, UR, METI Product overview: 0452005.MRSN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0452005.MRSN can be used for catalog matching and distributor lookup.
FUSE BRD MNT 5A 125VAC/VDC 2SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 717110-0452005.MRSN | F11416CT-ND | 139-0452005.MRSN | 0452005.MRSN |
| Product Name | Fuses - 0452005.MRSN | Fuses | SMD 5A 125V Circuit Protection Fuse | Circuit Protection - Fuses |
| Mounting | SMD | Solderable (Surface Mount Technology) | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Voltage | 125 volts | 125 volts | 125 volts | |
| Rated Current | 5 amps | 5 amps | 5 amps |