Littelfuse, Inc. Circuit Protection - Fuses 0451015.MRSN

Description
Win Source Part Number: 958089-0451015.MRSN Category: Circuit Protection>Fuses Series: NANO²® 451 Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 65 V Voltage Rating - DC: 65 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 100A AC, 150A DC Melting I2t: 97.82 DC Cold Resistance: 0.0037 Ohms Standard Package: 1,000 Mounting: SMD (SMT) Package / Case: 2-SMD, Square End Block Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm) Alternative Parts (Cross-Reference): 0679L9150-01; CB61F12A-TR2; CB61F15A-TR2; CB61F15A-TR1; 0679L9120-01; 0679L9150-05; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 15 A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: F11414DKR,451015.MRS N,451015MRSN,F11414C T,-0451015.MRSN,F114 14TR,0451015MRSN,045 1015.MRSN-ND Approval Agency: CSA, METI, UR
Request a Quote Datasheet
Description
Win Source Part Number: 958089-0451015.MRSN Category: Circuit Protection>Fuses Series: NANO²® 451 Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 65 V Voltage Rating - DC: 65 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 100A AC, 150A DC Melting I2t: 97.82 DC Cold Resistance: 0.0037 Ohms Standard Package: 1,000 Mounting: SMD (SMT) Package / Case: 2-SMD, Square End Block Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm) Alternative Parts (Cross-Reference): 0679L9150-01; CB61F12A-TR2; CB61F15A-TR2; CB61F15A-TR1; 0679L9120-01; 0679L9150-05; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 15 A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: F11414DKR,451015.MRS N,451015MRSN,F11414C T,-0451015.MRSN,F114 14TR,0451015MRSN,045 1015.MRSN-ND Approval Agency: CSA, METI, UR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 958089-0451015.MRSN - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
958089-0451015.MRSN
Circuit Protection - Fuses 958089-0451015.MRSN
Win Source Part Number: 958089-0451015.MRSN Category: Circuit Protection>Fuses Series: NANO²® 451 Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 65 V Voltage Rating - DC: 65 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 100A AC, 150A DC Melting I2t: 97.82 DC Cold Resistance: 0.0037 Ohms Standard Package: 1,000 Mounting: SMD (SMT) Package / Case: 2-SMD, Square End Block Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm) Alternative Parts (Cross-Reference): 0679L9150-01; CB61F12A-TR2; CB61F15A-TR2; CB61F15A-TR1; 0679L9120-01; 0679L9150-05; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 15 A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: F11414DKR,451015.MRS N,451015MRSN,F11414C T,-0451015.MRSN,F114 14TR,0451015MRSN,045 1015.MRSN-ND Approval Agency: CSA, METI, UR

Win Source Part Number: 958089-0451015.MRSN
Category: Circuit Protection>Fuses
Series: NANO²® 451
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 65 V
Voltage Rating - DC: 65 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 100A AC, 150A DC
Melting I2t: 97.82
DC Cold Resistance: 0.0037 Ohms
Standard Package: 1,000
Mounting: SMD (SMT)
Package / Case: 2-SMD, Square End Block
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm)
Alternative Parts (Cross-Reference): 0679L9150-01; CB61F12A-TR2; CB61F15A-TR2; CB61F15A-TR1; 0679L9120-01; 0679L9150-05;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: F11414DKR,451015.MRSN,451015MRSN,F11414CT,-0451015.MRSN,F11414TR,0451015MRSN,0451015.MRSN-ND
Approval Agency: CSA, METI, UR

Buy Now Datasheet
Singapore, Singapore
SMD 15A 125V Circuit Protection Fuse
139-0451015.MRSN
SMD 15A 125V Circuit Protection Fuse 139-0451015.MRSN
Fuse Chip Very Fast Acting 15A 125V SMD Solder Pad 6.1 X 2.69mm Ceramic T/R CSA/PSE/UL Product overview: 0451015.MRSN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 15A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0451015.MRSN can be used for catalog matching and distributor lookup.

Fuse Chip Very Fast Acting 15A 125V SMD Solder Pad 6.1 X 2.69mm Ceramic T/R CSA/PSE/UL Product overview: 0451015.MRSN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 15A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0451015.MRSN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F11414DKR-ND - DigiKey
Thief River Falls, MN, United States
15A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

15A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F11414CT-ND - DigiKey
Thief River Falls, MN, United States
15A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

15A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F11414TR-ND - DigiKey
Thief River Falls, MN, United States
15A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

15A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Circuit Protection - Fuses 0451015.MRSN
FUSE BRD MNT 15A 65VAC 65VDC SMD

FUSE BRD MNT 15A 65VAC 65VDC SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 958089-0451015.MRSN 139-0451015.MRSN F11414DKR-ND 0451015.MRSN
Product Name Circuit Protection - Fuses SMD 15A 125V Circuit Protection Fuse Fuses Circuit Protection - Fuses
Mounting SMD (SMT) Solderable (Surface Mount Technology)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Voltage 65 volts 65 volts
Rated Current 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers
Fuse - 44262507 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
North American Fuse Fast Acting 1A - 813GMA-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details