Littelfuse, Inc. SMD 10A 125V Circuit Protection Fuse 0451010.NRL

Description
10A 125V Very Fast Acting Ceramic SMD Fuse, 2410, T/R Product overview: 0451010.NRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 10A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0451010.NRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10A 125V Very Fast Acting Ceramic SMD Fuse, 2410, T/R Product overview: 0451010.NRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 10A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0451010.NRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10A 125V Circuit Protection Fuse
139-0451010.NRL
SMD 10A 125V Circuit Protection Fuse 139-0451010.NRL
10A 125V Very Fast Acting Ceramic SMD Fuse, 2410, T/R Product overview: 0451010.NRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 10A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0451010.NRL can be used for catalog matching and distributor lookup.

10A 125V Very Fast Acting Ceramic SMD Fuse, 2410, T/R Product overview: 0451010.NRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 10A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0451010.NRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F5619DKR-ND - DigiKey
Thief River Falls, MN, United States
10A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

10A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F5619TR-ND - DigiKey
Thief River Falls, MN, United States
10A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

10A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F5619CT-ND - DigiKey
Thief River Falls, MN, United States
10A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

10A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Non Resettable Fuses - 7693722 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
7693722
Non Resettable Fuses 7693722
Littelfuse 0451010.NRL

Littelfuse 0451010.NRL

Supplier's Site
Circuit Protection - Fuses - 1361407-0451010.NRL - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361407-0451010.NRL
Circuit Protection - Fuses 1361407-0451010.NRL
Win Source Part Number: 1361407-0451010.NRL Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: NANO²® 451 Package: Tape & Reel Product Status: Active Package / Case: 2-SMD, Square End Block Mounting Type: Surface Mount HTSUS: 8536.10.0040 Size / Dimension: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 10 A Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Fuse Type: Board Mount (Cartridge Style Excluded) Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 35A AC, 50A DC Melting I²t: 26.46 Approval Agency: CSA, PSE, UL DC Cold Resistance: 0.0056 Ohms

Win Source Part Number: 1361407-0451010.NRL
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: NANO²® 451
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD, Square End Block
Mounting Type: Surface Mount
HTSUS: 8536.10.0040
Size / Dimension: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 10 A
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Fuse Type: Board Mount (Cartridge Style Excluded)
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 35A AC, 50A DC
Melting I²t: 26.46
Approval Agency: CSA, PSE, UL
DC Cold Resistance: 0.0056 Ohms

Buy Now Datasheet
Fuse Chip Very Fast Acting 10A 125V SMD Solder Pad 2410 Ceramic T/R CE/CSA/PSE/UL - 461-0451010.NRL - Utmel Electronic Limited
Hong Kong, China
Fuse Chip Very Fast Acting 10A 125V SMD Solder Pad 2410 Ceramic T/R CE/CSA/PSE/UL
461-0451010.NRL
Fuse Chip Very Fast Acting 10A 125V SMD Solder Pad 2410 Ceramic T/R CE/CSA/PSE/UL 461-0451010.NRL
Fuse Chip Very Fast Acting 10A 125V SMD Solder Pad 2410 Ceramic T/R CE/CSA/PSE/UL

Fuse Chip Very Fast Acting 10A 125V SMD Solder Pad 2410 Ceramic T/R CE/CSA/PSE/UL

Supplier's Site
Circuit Protection - Fuses 0451010.NRL
FUSE BRD MNT 10A 125VAC/VDC 2SMD

FUSE BRD MNT 10A 125VAC/VDC 2SMD

Supplier's Site
Fuse, Quick Blow, Smd, 10A, Full Reel; Fuse Current Littelfuse - 94X3251 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Quick Blow, Smd, 10A, Full Reel; Fuse Current Littelfuse
94X3251
Fuse, Quick Blow, Smd, 10A, Full Reel; Fuse Current Littelfuse 94X3251
FUSE, QUICK BLOW, SMD, 10A, FULL REEL; Fuse Current:10A; Product Range:NANO2 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:35A; RoHS Compliant: Yes

FUSE, QUICK BLOW, SMD, 10A, FULL REEL; Fuse Current:10A; Product Range:NANO2 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:35A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-0451010.NRL F5619DKR-ND 7693722 1361407-0451010.NRL 461-0451010.NRL 0451010.NRL 94X3251
Product Name SMD 10A 125V Circuit Protection Fuse Fuses Non Resettable Fuses Circuit Protection - Fuses Fuse Chip Very Fast Acting 10A 125V SMD Solder Pad 2410 Ceramic T/R CE/CSA/PSE/UL Circuit Protection - Fuses Fuse, Quick Blow, Smd, 10A, Full Reel; Fuse Current Littelfuse
Fuse Material Ceramic Ceramic; Ceramic Ceramic; Ceramic
Approvals / Standards RoHS UL; CSA RoHS RoHS; UL; CSA RoHS
Rated Voltage 125 volts 125 volts 125 volts 125 volts 125 volts
Rated Current 10 amps 10 amps 10 amps 10 amps 10 amps
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 20 amps
View Details
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details