Littelfuse, Inc. NANO2® Fast-Acting Subminiature Surface Mount Fuse 0451005.

Description
The Nano2 SMF Fuse is a very small, square surface mount fuse that is also available in a surface mount holder. Very fast-acting Small size Wide range of current rating available (62mA to15A) Wide operating temperature range Low temperature derating RoHS compliant Halogen-free
Datasheet
Description
The Nano2 SMF Fuse is a very small, square surface mount fuse that is also available in a surface mount holder. Very fast-acting Small size Wide range of current rating available (62mA to15A) Wide operating temperature range Low temperature derating RoHS compliant Halogen-free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NANO2® Fast-Acting Subminiature Surface Mount Fuse - 0451005. - Littelfuse, Inc.
Rosemont, IL, United States
NANO2® Fast-Acting Subminiature Surface Mount Fuse
0451005.
NANO2® Fast-Acting Subminiature Surface Mount Fuse 0451005.
The Nano2 SMF Fuse is a very small, square surface mount fuse that is also available in a surface mount holder. Very fast-acting Small size Wide range of current rating available (62mA to15A) Wide operating temperature range Low temperature derating RoHS compliant Halogen-free

The Nano2 SMF Fuse is a very small, square surface mount fuse that is also available in a surface mount holder. Very fast-acting Small size Wide range of current rating available (62mA to15A) Wide operating temperature range Low temperature derating RoHS compliant Halogen-free

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0451005.
Product Name NANO2® Fast-Acting Subminiature Surface Mount Fuse
Fuse Type Miniature; Subminiature
Fuse Material Ceramic; Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuses - 002621013 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 25 amps
View Details
Power Fuses High Voltage Fuses - Capacitor protection fuse(BSbus) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 23000 volts
Rated Current 250 amps
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details