Littelfuse, Inc. Fuses - 0451004.MRSN 0451004.MRSN

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 904545-0451004.MRSN Series: NANO²® 451 Operating Temperature Range: -55°C ~ 125°C Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block Package: 2-SMD, Square End Block Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8536.10.0040 Other Part Number: 451004MRSN, 0451004.MRSN-ND, 0451004MRSN, 18-0451004.MRSNCT, -0451004.MRSN, 451004.MRSN, 18-0451004.MRSNTR
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 904545-0451004.MRSN Series: NANO²® 451 Operating Temperature Range: -55°C ~ 125°C Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block Package: 2-SMD, Square End Block Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8536.10.0040 Other Part Number: 451004MRSN, 0451004.MRSN-ND, 0451004MRSN, 18-0451004.MRSNCT, -0451004.MRSN, 451004.MRSN, 18-0451004.MRSNTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0451004.MRSN - 904545-0451004.MRSN - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0451004.MRSN
904545-0451004.MRSN
Fuses - 0451004.MRSN 904545-0451004.MRSN
Manufacturer: Littelfuse Inc. Win Source Part Number: 904545-0451004.MRSN Series: NANO²® 451 Operating Temperature Range: -55°C ~ 125°C Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block Package: 2-SMD, Square End Block Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8536.10.0040 Other Part Number: 451004MRSN, 0451004.MRSN-ND, 0451004MRSN, 18-0451004.MRSNCT, -0451004.MRSN, 451004.MRSN, 18-0451004.MRSNTR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 904545-0451004.MRSN
Series: NANO²® 451
Operating Temperature Range: -55°C ~ 125°C
Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Package: 2-SMD, Square End Block
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8536.10.0040
Other Part Number: 451004MRSN, 0451004.MRSN-ND, 0451004MRSN, 18-0451004.MRSNCT, -0451004.MRSN, 451004.MRSN, 18-0451004.MRSNTR

Buy Now Datasheet
Fuses - 18-0451004.MRSNTR-ND - DigiKey
Thief River Falls, MN, United States
4A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

4A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - 18-0451004.MRSNCT-ND - DigiKey
Thief River Falls, MN, United States
4A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

4A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Singapore, Singapore
4A 50A Circuit Protection Fuse
139-0451004.MRSN
4A 50A Circuit Protection Fuse 139-0451004.MRSN
Electric Fuse, Very Fast Blow, 4A, 50A (IR), NANO, HALOGEN FREE AND ROHS COMPLIANT Product overview: 0451004.MRSN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0451004.MRSN can be used for catalog matching and distributor lookup.

Electric Fuse, Very Fast Blow, 4A, 50A (IR), NANO, HALOGEN FREE AND ROHS COMPLIANT Product overview: 0451004.MRSN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0451004.MRSN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0451004.MRSN
FUSE BOARD MOUNT 4A 125VAC 2SMD

FUSE BOARD MOUNT 4A 125VAC 2SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 904545-0451004.MRSN 18-0451004.MRSNTR-ND 139-0451004.MRSN 0451004.MRSN
Product Name Fuses - 0451004.MRSN Fuses 4A 50A Circuit Protection Fuse Circuit Protection - Fuses
Mounting Surface Mount Solderable (Surface Mount Technology)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Fuse Type PC Board
Approvals / Standards CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N1TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers
Fuse - 44376870 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details