4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
4A 125VAC/VDC Very Fast Blow Fuse, SMD, 2.69mm Product overview: 0451004.MRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 4A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0451004.MRL can be used for catalog matching and distributor lookup.
FUSE, SMD, 4A, FAST ACTING; Fuse Current:4A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 451 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes
FUSE, SMD, 4A, FAST ACTING, FULL REEL; Fuse Current:4A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 451 Series; Body Material:CeramicRoHS
FUSE BRD MNT 4A 125VAC/VDC 2SMD
50A SMD Fuse 4A 125V 125V SMD,6.1x2.7mm Fuses ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F2586DKR-ND | 139-0451004.MRL | 5413423 | 5413423P | 12J2841 | 53K9055 | 0451004.MRL | 0451004.MRL |
| Product Name | Fuses | SMD 4A Circuit Protection Fuse | Non Resettable Fuses | Non Resettable Fuses | Fuse, Smd, 4A, Fast Acting; Fuse Current Littelfuse | Fuse, Smd, 4A, Fast Acting, Full Reel; Fuse Current Littelfuse | Circuit Protection - Fuses | TVS/Fuse/Board Level Protection >> Fuses |
| Fuse Type | PC Board | |||||||
| Mounting | Solderable (Surface Mount Technology) | |||||||
| Approvals / Standards | UL; CSA | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps | 50 amps |