Littelfuse, Inc. 1A Circuit Protection Fuse 0451001.MRSN

Description
FUSE BOARD MOUNT 1A 125VAC 2SMD Product overview: 0451001.MRSN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0451001.MRSN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE BOARD MOUNT 1A 125VAC 2SMD Product overview: 0451001.MRSN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0451001.MRSN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A Circuit Protection Fuse
139-0451001.MRSN
1A Circuit Protection Fuse 139-0451001.MRSN
FUSE BOARD MOUNT 1A 125VAC 2SMD Product overview: 0451001.MRSN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0451001.MRSN can be used for catalog matching and distributor lookup.

FUSE BOARD MOUNT 1A 125VAC 2SMD Product overview: 0451001.MRSN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0451001.MRSN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F11411DKR-ND - DigiKey
Thief River Falls, MN, United States
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F11411TR-ND - DigiKey
Thief River Falls, MN, United States
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F11411CT-ND - DigiKey
Thief River Falls, MN, United States
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - 0451001.MRSN - 759965-0451001.MRSN - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0451001.MRSN
759965-0451001.MRSN
Fuses - 0451001.MRSN 759965-0451001.MRSN
Manufacturer: Littelfuse Inc. Win Source Part Number: 759965-0451001.MRSN Series: 451 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 2-SMD, Square End Block Current Rating: 1A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Response Time: Fast Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.459 Approvals: CSA, UR Mounting: SMD Resistance: 0.153 Ohm Categories: Circuit Protection Dimension: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm) Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 759965-0451001.MRSN
Series: 451
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 2-SMD, Square End Block
Current Rating: 1A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.459
Approvals: CSA, UR
Mounting: SMD
Resistance: 0.153 Ohm
Categories: Circuit Protection
Dimension: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm)
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circuit Protection - Fuses 0451001.MRSN
FUSE BRD MNT 1A 125VAC/VDC 2SMD

FUSE BRD MNT 1A 125VAC/VDC 2SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0451001.MRSN F11411DKR-ND 759965-0451001.MRSN 0451001.MRSN
Product Name 1A Circuit Protection Fuse Fuses Fuses - 0451001.MRSN Circuit Protection - Fuses
Approvals / Standards RoHS CSA
Rated Voltage 125 volts 125 volts 125 volts
Rated Current 1 amps 1 amps 1 amps
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Circuit Protection Fuse - 139-CCF1N1TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers