Littelfuse, Inc. Circuit Protection - Fuses 0451.375MR

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1334684-0451.375MR Category: Circuit Protection>Fuses Packaging: Reel - TR Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.0425 Size / Dimension: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm) DC Cold Resistance: 0.61 Ohms Standard Package: 1,000 Mounting: Surface Mount Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2-SMD, Square End Block ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Current Rating (Amps): 375 mA HTSUS: 8536.10.0040 Other Part Number: -0451.375MR,0451375M R,R451.375MR,0451.37 5,F1152CT,F1152DKR,F 1152TR,R451.375 Product Status: Obsolete Approval Agency: CSA, UL RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1334684-0451.375MR Category: Circuit Protection>Fuses Packaging: Reel - TR Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.0425 Size / Dimension: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm) DC Cold Resistance: 0.61 Ohms Standard Package: 1,000 Mounting: Surface Mount Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2-SMD, Square End Block ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Current Rating (Amps): 375 mA HTSUS: 8536.10.0040 Other Part Number: -0451.375MR,0451375M R,R451.375MR,0451.37 5,F1152CT,F1152DKR,F 1152TR,R451.375 Product Status: Obsolete Approval Agency: CSA, UL RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1334684-0451.375MR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1334684-0451.375MR
Circuit Protection - Fuses 1334684-0451.375MR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1334684-0451.375MR Category: Circuit Protection>Fuses Packaging: Reel - TR Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.0425 Size / Dimension: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm) DC Cold Resistance: 0.61 Ohms Standard Package: 1,000 Mounting: Surface Mount Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2-SMD, Square End Block ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Current Rating (Amps): 375 mA HTSUS: 8536.10.0040 Other Part Number: -0451.375MR,0451375M R,R451.375MR,0451.37 5,F1152CT,F1152DKR,F 1152TR,R451.375 Product Status: Obsolete Approval Agency: CSA, UL RoHS Status: RoHS non-compliant

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334684-0451.375MR
Category: Circuit Protection>Fuses
Packaging: Reel - TR
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.0425
Size / Dimension: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm)
DC Cold Resistance: 0.61 Ohms
Standard Package: 1,000
Mounting: Surface Mount
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2-SMD, Square End Block
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Current Rating (Amps): 375 mA
HTSUS: 8536.10.0040
Other Part Number: -0451.375MR,0451375MR,R451.375MR,0451.375,F1152CT,F1152DKR,F1152TR,R451.375
Product Status: Obsolete
Approval Agency: CSA, UL
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Fuses - F1152TR-ND - DigiKey
Thief River Falls, MN, United States
375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Singapore, Singapore
SMD 0.375A 125V Circuit Protection Fuse
139-0451.375MR
SMD 0.375A 125V Circuit Protection Fuse 139-0451.375MR
Fuse Chip Very Fast Acting 0.375A 125V SMD Solder Pad 2410 Ceramic T/R CE/CSA/PSE/UL Product overview: 0451.375MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.375A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.375A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0451.375MR can be used for catalog matching and distributor lookup.

Fuse Chip Very Fast Acting 0.375A 125V SMD Solder Pad 2410 Ceramic T/R CE/CSA/PSE/UL Product overview: 0451.375MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.375A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.375A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0451.375MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0451.375MR
FUSE BRD MT 375MA 125VAC/VDC SMD

FUSE BRD MT 375MA 125VAC/VDC SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 1334684-0451.375MR F1152TR-ND 139-0451.375MR 0451.375MR
Product Name Circuit Protection - Fuses Fuses SMD 0.375A 125V Circuit Protection Fuse Circuit Protection - Fuses
Mounting Surface Mount Solderable (Surface Mount Technology)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Voltage 125 volts 125 volts 125 volts
Rated Current 0.3750 amps 0.3750 amps 0.3750 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuse - 62454549 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details