Littelfuse, Inc. SMD 160mA 50A Circuit Protection Fuse 0451.160MRL

Description
Fast-Acting Fuse, 160mA, 125VAC/VDC, 50A IR, SMD Product overview: 0451.160MRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160mA, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 160mA, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0451.160MRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fast-Acting Fuse, 160mA, 125VAC/VDC, 50A IR, SMD Product overview: 0451.160MRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160mA, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 160mA, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0451.160MRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 160mA 50A Circuit Protection Fuse
139-0451.160MRL
SMD 160mA 50A Circuit Protection Fuse 139-0451.160MRL
Fast-Acting Fuse, 160mA, 125VAC/VDC, 50A IR, SMD Product overview: 0451.160MRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160mA, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 160mA, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0451.160MRL can be used for catalog matching and distributor lookup.

Fast-Acting Fuse, 160mA, 125VAC/VDC, 50A IR, SMD Product overview: 0451.160MRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160mA, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 160mA, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0451.160MRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F10050TR-ND - DigiKey
Thief River Falls, MN, United States
160mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

160mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F10050DKR-ND - DigiKey
Thief River Falls, MN, United States
160mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

160mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F10050CT-ND - DigiKey
Thief River Falls, MN, United States
160mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

160mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuse, Quick Blow, Smd, 160Ma; Fuse Current Littelfuse - 25R5557 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Quick Blow, Smd, 160Ma; Fuse Current Littelfuse
25R5557
Fuse, Quick Blow, Smd, 160Ma; Fuse Current Littelfuse 25R5557
FUSE, QUICK BLOW, SMD, 160MA; Fuse Current:160mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 451 Series; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

FUSE, QUICK BLOW, SMD, 160MA; Fuse Current:160mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 451 Series; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Fuse, Smd, 160Ma, Fast Acting, Full Reel; Fuse Current Littelfuse - 53K9042 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 160Ma, Fast Acting, Full Reel; Fuse Current Littelfuse
53K9042
Fuse, Smd, 160Ma, Fast Acting, Full Reel; Fuse Current Littelfuse 53K9042
FUSE, SMD, 160mA, FAST ACTING, FULL REEL; Fuse Current:160mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 451 Series; Diameter:2.69mmRoHS Compliant: Yes

FUSE, SMD, 160mA, FAST ACTING, FULL REEL; Fuse Current:160mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 451 Series; Diameter:2.69mmRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0451.160MRL
FUSE BRD MT 160MA 125VAC/VDC SMD

FUSE BRD MT 160MA 125VAC/VDC SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-0451.160MRL F10050TR-ND 25R5557 53K9042 0451.160MRL
Product Name SMD 160mA 50A Circuit Protection Fuse Fuses Fuse, Quick Blow, Smd, 160Ma; Fuse Current Littelfuse Fuse, Smd, 160Ma, Fast Acting, Full Reel; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Material Ceramic
Approvals / Standards RoHS UL; CSA RoHS
Rated Voltage 125 volts 125 volts 125 volts 125 volts
Rated Current 0.1600 amps 0.1600 amps 0.1600 amps 0.1600 amps
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002640011 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 20 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 80 amps
View Details