The Littelfuse 5A SMD time delay fuse (part number 01P9283) is designed for surface mount applications and is part of the NANO2 Slo-Blo 449 Series. It features a slow blow characteristic, which allows it to withstand temporary inrush currents without opening, making it suitable for applications where such conditions may occur. The fuse has a maximum voltage rating of 125V AC and 125V DC, with an interrupting rating of 50A at 125V AC. This fuse is RoHS compliant and halogen-free, ensuring compatibility with lead-free soldering processes. It operates effectively within a temperature range of -55°C to 125°C. The fuse is constructed with a ceramic body and gold-plated caps, providing durability and reliability in various electronic applications. It is suitable for use in devices such as notebook PCs, LCD TVs, power supplies, and telecom systems, among others. Engineers should consider this fuse for projects requiring reliable overcurrent protection in compact designs, particularly where inrush current management is critical.
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Manufacturer: Littelfuse Inc.
Win Source Part Number: 758271-0449005.MR
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Slow Blow
Melting I2t: 59.59
Approvals: cULus, PSE
DC Cold Resistance: 0.0171 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2-SMD, Square End Block
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm)
Current Rating (Amps): 5A
Breaking Capacity at Rated Voltage: 50A
5A 125V Slow Blow Ceramic SMD Fuse - 6.1x2.69mm Product overview: 0449005.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0449005.MR can be used for catalog matching and distributor lookup.
FUSE, SMD, 5A, TIME DELAY; Fuse Current:5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 Slo-Blo 449 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes
FUSE, SMD, 5A, TIME DELAY, FULL REEL; Fuse Current:5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 Slo-Blo 449 Series; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes
FUSE, SMD, 5A, SLOW BLOW; Fuse Current:5A; Product Range:NANO2 449 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; Breaking CapacityRoHS Compliant: Yes
FUSE BRD MNT 5A 125VAC/VDC 2SMD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F1661DKR-ND | 758271-0449005.MR | 139-0449005.MR | 01P9283 | 28X4563 | 23T1526 | 0449005.MR |
| Product Name | Fuses | Fuses - 0449005.MR | SMD 5A 125V Circuit Protection Fuse | Fuse, Smd, 5A, Time Delay; Fuse Current Littelfuse | Fuse, Smd, 5A, Time Delay, Full Reel; Fuse Current Littelfuse | Fuse, Smd, 5A, Slow Blow; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||||||
| Mounting | Solderable (Surface Mount Technology) | SMD | Solderable (Surface Mount Technology) | ||||
| Approvals / Standards | UL | RoHS | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |