Littelfuse, Inc. SMD 0.75A 125V Circuit Protection Fuse 0449.750MR

Description
Fuse Chip Slow Blow Acting 0.75A 125V SMD Solder Pad 6.1 X 2.69mm Ceramic T/R cULus Product overview: 0449.750MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.75A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0449.750MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Chip Slow Blow Acting 0.75A 125V SMD Solder Pad 6.1 X 2.69mm Ceramic T/R cULus Product overview: 0449.750MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.75A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0449.750MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.75A 125V Circuit Protection Fuse
139-0449.750MR
SMD 0.75A 125V Circuit Protection Fuse 139-0449.750MR
Fuse Chip Slow Blow Acting 0.75A 125V SMD Solder Pad 6.1 X 2.69mm Ceramic T/R cULus Product overview: 0449.750MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.75A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0449.750MR can be used for catalog matching and distributor lookup.

Fuse Chip Slow Blow Acting 0.75A 125V SMD Solder Pad 6.1 X 2.69mm Ceramic T/R cULus Product overview: 0449.750MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.75A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0449.750MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F1656CT-ND - DigiKey
Thief River Falls, MN, United States
750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F1656DKR-ND - DigiKey
Thief River Falls, MN, United States
750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F1656TR-ND - DigiKey
Thief River Falls, MN, United States
750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Circuit Protection - Fuses 0449.750MR
FUSE BRD MT 750MA 125VAC/VDC SMD

FUSE BRD MT 750MA 125VAC/VDC SMD

Supplier's Site
Fuse, Smd, 750Ma, Time Delay; Fuse Current Littelfuse - 01P9278 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 750Ma, Time Delay; Fuse Current Littelfuse
01P9278
Fuse, Smd, 750Ma, Time Delay; Fuse Current Littelfuse 01P9278
FUSE, SMD, 750mA, TIME DELAY; Fuse Current:750mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 Slo-Blo 449 Series; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

FUSE, SMD, 750mA, TIME DELAY; Fuse Current:750mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 Slo-Blo 449 Series; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0449.750MR F1656CT-ND 0449.750MR 01P9278
Product Name SMD 0.75A 125V Circuit Protection Fuse Fuses Circuit Protection - Fuses Fuse, Smd, 750Ma, Time Delay; Fuse Current Littelfuse
Approvals / Standards RoHS UL RoHS
Rated Voltage 125 volts 125 volts 125 volts
Rated Current 0.7500 amps 0.7500 amps 0.7500 amps
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002213002 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 100 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details