Manufacturer: Littelfuse Inc.
Category: Circuit Protection- Fuses
Series: NANO²® 448
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Mounting Type: Surface Mount
Fuse Type: Board Mount (Cartridge Style Excluded)
Current Rating (Amps): 6.3 A
Voltage Rating - AC: 125 V
Response Time: Fast Blow
6.3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
6.3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
6.3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Fuse Chip Very Fast Acting 6.3A 125V SMD Solder Pad 2410 Ceramic T/R CSA/PSE/UL Product overview: 044806.3MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 6.3A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-044806.3MR can be used for catalog matching and distributor lookup.
FUSE BRD MNT 6.3A 125VAC/VDC SMD
FUSE, SMD, 6.3A, FAST ACTING; Fuse Current:6.3A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 448 Series; External Depth:2.69mm RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F1651TR-ND | 139-044806.3MR | 044806.3MR | 58K7727 | |
| Product Name | Circuit Protection- Fuses | Fuses | SMD 6.3A 125V Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, Smd, 6.3A, Fast Acting; Fuse Current Littelfuse |
| Mounting | Surface Mount | Solderable (Surface Mount Technology) | |||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | |
| Rated Current | 6.3 amps | 6.3 amps | 6.3 amps | 6.3 amps | |
| Fuse Type | PC Board |