8A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
8A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
8A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Manufacturer: Littelfuse Inc.
Win Source Part Number: 853244-0448008.MR
Series: NANO²® 448
Features: 8 A 125 V AC 125 V DC Fuse
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8536.10.0040
Other Part Number: F1643TR, F1643-1, F1643-CT-ND, F1643-6, F1643-TR-ND, 0448008MR, 0448008.MR-ND, F1643CT, F1643-DKR-ND, F1643-TR, F1643-1-ND, F1643-6-ND, F1643-2-ND, F1643DKR
Fuse Chip Very Fast Acting 8A 125V SMD Solder Pad 2410 Ceramic T/R CSA/PSE/UL Product overview: 0448008.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 8A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0448008.MR can be used for catalog matching and distributor lookup.
FUSE BRD MNT 8A 125VAC/VDC 2SMD
50A SMD Fuse 8A 125V 125V SMD,6.1x2.7mm Fuses ROHS
FUSE, SMD, 8A, FAST ACTING; Fuse Current:8A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 448 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F1643CT-ND | 853244-0448008.MR | 139-0448008.MR | 0448008.MR | 0448008.MR | 58K7719 |
| Product Name | Fuses | Fuses - 0448008.MR | SMD 8A 125V Circuit Protection Fuse | Circuit Protection - Fuses | TVS/Fuse/Board Level Protection >> Fuses | Fuse, Smd, 8A, Fast Acting; Fuse Current Littelfuse |
| Fuse Type | PC Board | |||||
| Mounting | Solderable (Surface Mount Technology) | |||||
| Approvals / Standards | UL; CSA | RoHS | RoHS | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps | 50 amps |