Littelfuse, Inc. Lead-Free NANO2® Very Fast-Acting Subminiature Surface Mount Fuse 0448.315

Description
The lead free Nano2® SMF Fuse is a very small, square surface mount fuse that is RoHS compliant and 100% Lead-Free. This product is fully compatible with lead-free solder alloys and higher temperature profiles associated with lead-free assembly. Lead-free and halogen-free Very fast-acting Small size Wide range of current rating available (62mA to 15A) Wide operating temperature range Low temperature derating
Description
The lead free Nano2® SMF Fuse is a very small, square surface mount fuse that is RoHS compliant and 100% Lead-Free. This product is fully compatible with lead-free solder alloys and higher temperature profiles associated with lead-free assembly. Lead-free and halogen-free Very fast-acting Small size Wide range of current rating available (62mA to 15A) Wide operating temperature range Low temperature derating

Suppliers

Company
Product
Description
Supplier Links
Lead-Free NANO2® Very Fast-Acting Subminiature Surface Mount Fuse - 0448.315 - Littelfuse, Inc.
Rosemont, IL, United States
Lead-Free NANO2® Very Fast-Acting Subminiature Surface Mount Fuse
0448.315
Lead-Free NANO2® Very Fast-Acting Subminiature Surface Mount Fuse 0448.315
The lead free Nano2® SMF Fuse is a very small, square surface mount fuse that is RoHS compliant and 100% Lead-Free. This product is fully compatible with lead-free solder alloys and higher temperature profiles associated with lead-free assembly. Lead-free and halogen-free Very fast-acting Small size Wide range of current rating available (62mA to 15A) Wide operating temperature range Low temperature derating

The lead free Nano2® SMF Fuse is a very small, square surface mount fuse that is RoHS compliant and 100% Lead-Free. This product is fully compatible with lead-free solder alloys and higher temperature profiles associated with lead-free assembly. Lead-free and halogen-free Very fast-acting Small size Wide range of current rating available (62mA to 15A) Wide operating temperature range Low temperature derating

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0448.315
Product Name Lead-Free NANO2® Very Fast-Acting Subminiature Surface Mount Fuse
Fuse Type Miniature; Subminiature
Fuse Material Ceramic; Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Micro Fuses - VF400 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 10 amps
View Details
Fuse - 879815 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 600 volts
Rated Current 30 amps
View Details
International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details